Kroy LLC Cable Id Markers; Marker Type Kroy 2556705

Description
CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 152.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:K Series; Accessory Type:Label; Height:152.4mm; Pack Quantity:62 RoHS Compliant: NA
Datasheet
Description
CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 152.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:K Series; Accessory Type:Label; Height:152.4mm; Pack Quantity:62 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Id Markers; Marker Type Kroy - 19C7437 - Newark, An Avnet Company
Chicago, IL, United States
Cable Id Markers; Marker Type Kroy
19C7437
Cable Id Markers; Marker Type Kroy 19C7437
CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 152.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:K Series; Accessory Type:Label; Height:152.4mm; Pack Quantity:62 RoHS Compliant: NA

CABLE ID MARKERS; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 152.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:K Series; Accessory Type:Label; Height:152.4mm; Pack Quantity:62 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 19C7437
Product Name Cable Id Markers; Marker Type Kroy
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA2 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details