Kroy LLC Self Laminating Cable Id Markers, Vinyl, White; Marker Type Kroy 2556702

Description
SELF LAMINATING CABLE ID MARKERS, VINYL, WHITE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 31.8mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:K Series; Height:25.4mm RoHS Compliant: NA
Datasheet
Description
SELF LAMINATING CABLE ID MARKERS, VINYL, WHITE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 31.8mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:K Series; Height:25.4mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Laminating Cable Id Markers, Vinyl, White; Marker Type Kroy - 19C7434 - Newark, An Avnet Company
Chicago, IL, United States
Self Laminating Cable Id Markers, Vinyl, White; Marker Type Kroy
19C7434
Self Laminating Cable Id Markers, Vinyl, White; Marker Type Kroy 19C7434
SELF LAMINATING CABLE ID MARKERS, VINYL, WHITE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 31.8mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:K Series; Height:25.4mm RoHS Compliant: NA

SELF LAMINATING CABLE ID MARKERS, VINYL, WHITE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 31.8mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:K Series; Height:25.4mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 19C7434
Product Name Self Laminating Cable Id Markers, Vinyl, White; Marker Type Kroy
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
 - Directional Flow Arrow Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details