Kroy LLC Self Laminating Cable Id Markers, Vinyl, White; Marker Type Kroy 2556701

Description
SELF LAMINATING CABLE ID MARKERS, VINYL, WHITE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:101.5mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:K Series; Label Material:Vinyl RoHS Compliant: NA
Datasheet
Description
SELF LAMINATING CABLE ID MARKERS, VINYL, WHITE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:101.5mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:K Series; Label Material:Vinyl RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Laminating Cable Id Markers, Vinyl, White; Marker Type Kroy - 19C7433 - Newark, An Avnet Company
Chicago, IL, United States
Self Laminating Cable Id Markers, Vinyl, White; Marker Type Kroy
19C7433
Self Laminating Cable Id Markers, Vinyl, White; Marker Type Kroy 19C7433
SELF LAMINATING CABLE ID MARKERS, VINYL, WHITE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:101.5mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:K Series; Label Material:Vinyl RoHS Compliant: NA

SELF LAMINATING CABLE ID MARKERS, VINYL, WHITE; Marker Type:Self Laminating; Legend:-; Marker Dimensions:101.5mm x 25.4mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:K Series; Label Material:Vinyl RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 19C7433
Product Name Self Laminating Cable Id Markers, Vinyl, White; Marker Type Kroy
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2047146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide / Nylon®; Polyamide 6.6
Diameter 0.142 to 0.236 inch (3.6 to 6 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA2 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details