Kroy LLC Heat Shrink Tube Wire Markers, 6.4Mm, Po, Black/white, 2.8M; Marker Type Kroy 2470021

Description
HEAT SHRINK TUBE WIRE MARKERS, 6.4MM, PO, BLACK/WHITE, 2.8M; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:6.4mm x 2.75m; I.D. Max:6.4mm; I.D. Min:6.4mm RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBE WIRE MARKERS, 6.4MM, PO, BLACK/WHITE, 2.8M; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:6.4mm x 2.75m; I.D. Max:6.4mm; I.D. Min:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tube Wire Markers, 6.4Mm, Po, Black/white, 2.8M; Marker Type Kroy - 19C7418 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tube Wire Markers, 6.4Mm, Po, Black/white, 2.8M; Marker Type Kroy
19C7418
Heat Shrink Tube Wire Markers, 6.4Mm, Po, Black/white, 2.8M; Marker Type Kroy 19C7418
HEAT SHRINK TUBE WIRE MARKERS, 6.4MM, PO, BLACK/WHITE, 2.8M; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:6.4mm x 2.75m; I.D. Max:6.4mm; I.D. Min:6.4mm RoHS Compliant: Yes

HEAT SHRINK TUBE WIRE MARKERS, 6.4MM, PO, BLACK/WHITE, 2.8M; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:6.4mm x 2.75m; I.D. Max:6.4mm; I.D. Min:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 19C7418
Product Name Heat Shrink Tube Wire Markers, 6.4Mm, Po, Black/white, 2.8M; Marker Type Kroy
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA2 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details