Kroy LLC Shrink Tubing Labeling Material/ Printer Cartridge; Marker Type Kroy 2470002

Description
SHRINK TUBING LABELING MATERIAL/ PRINTER CARTRIDGE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:3.2mm x 2.75m; I.D. Max:-; I.D. Min:3.175mm; Shrink Ratio:3:1 RoHS Compliant: Yes
Datasheet
Description
SHRINK TUBING LABELING MATERIAL/ PRINTER CARTRIDGE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:3.2mm x 2.75m; I.D. Max:-; I.D. Min:3.175mm; Shrink Ratio:3:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrink Tubing Labeling Material/ Printer Cartridge; Marker Type Kroy - 31C1905 - Newark, An Avnet Company
Chicago, IL, United States
Shrink Tubing Labeling Material/ Printer Cartridge; Marker Type Kroy
31C1905
Shrink Tubing Labeling Material/ Printer Cartridge; Marker Type Kroy 31C1905
SHRINK TUBING LABELING MATERIAL/ PRINTER CARTRIDGE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:3.2mm x 2.75m; I.D. Max:-; I.D. Min:3.175mm; Shrink Ratio:3:1 RoHS Compliant: Yes

SHRINK TUBING LABELING MATERIAL/ PRINTER CARTRIDGE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:3.2mm x 2.75m; I.D. Max:-; I.D. Min:3.175mm; Shrink Ratio:3:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 31C1905
Product Name Shrink Tubing Labeling Material/ Printer Cartridge; Marker Type Kroy
Wire & Cable Markers Pre-printed Markers; Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA2 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details