Kroy LLC Heat Shrink Tube Markers, Po, 4.8Mm W, 2.54M L, Black/white; Marker Type Kroy 2404210

Description
HEAT SHRINK TUBE MARKERS, PO, 4.8MM W, 2.54M L, BLACK/WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:4.8mm x 2.54m; I.D. Max:-; I.D. Min:-; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBE MARKERS, PO, 4.8MM W, 2.54M L, BLACK/WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:4.8mm x 2.54m; I.D. Max:-; I.D. Min:-; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tube Markers, Po, 4.8Mm W, 2.54M L, Black/white; Marker Type Kroy - 19C7390 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tube Markers, Po, 4.8Mm W, 2.54M L, Black/white; Marker Type Kroy
19C7390
Heat Shrink Tube Markers, Po, 4.8Mm W, 2.54M L, Black/white; Marker Type Kroy 19C7390
HEAT SHRINK TUBE MARKERS, PO, 4.8MM W, 2.54M L, BLACK/WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:4.8mm x 2.54m; I.D. Max:-; I.D. Min:-; Product Range:-RoHS Compliant: Yes

HEAT SHRINK TUBE MARKERS, PO, 4.8MM W, 2.54M L, BLACK/WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:4.8mm x 2.54m; I.D. Max:-; I.D. Min:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 19C7390
Product Name Heat Shrink Tube Markers, Po, 4.8Mm W, 2.54M L, Black/white; Marker Type Kroy
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
 - Pipe Markers Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details