Kroy LLC Heat Shrink Tube Markers, Po, 3.2Mm W, 2.54M L, Black/yellow; Marker Type Kroy 2404202

Description
HEAT SHRINK TUBE MARKERS, PO, 3.2MM W, 2.54M L, BLACK/YELLOW; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:3.2mm x 2.54m; I.D. Max:-; I.D. Min:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBE MARKERS, PO, 3.2MM W, 2.54M L, BLACK/YELLOW; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:3.2mm x 2.54m; I.D. Max:-; I.D. Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tube Markers, Po, 3.2Mm W, 2.54M L, Black/yellow; Marker Type Kroy - 19C7389 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tube Markers, Po, 3.2Mm W, 2.54M L, Black/yellow; Marker Type Kroy
19C7389
Heat Shrink Tube Markers, Po, 3.2Mm W, 2.54M L, Black/yellow; Marker Type Kroy 19C7389
HEAT SHRINK TUBE MARKERS, PO, 3.2MM W, 2.54M L, BLACK/YELLOW; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:3.2mm x 2.54m; I.D. Max:-; I.D. Min:- RoHS Compliant: Yes

HEAT SHRINK TUBE MARKERS, PO, 3.2MM W, 2.54M L, BLACK/YELLOW; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:3.2mm x 2.54m; I.D. Max:-; I.D. Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 19C7389
Product Name Heat Shrink Tube Markers, Po, 3.2Mm W, 2.54M L, Black/yellow; Marker Type Kroy
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA2 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details