KRONES, Inc. Gear Box 0-900-01-301-6

Description
DISCONTINUED BY MANUFACTURER, GEARBOX, 30:2 RATIO, 4.2 L, OIL: GH6-220, TYPE: E 125 F. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEARBOX, 30:2 RATIO, 4.2 L, OIL: GH6-220, TYPE: E 125 F. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 174686230 - Radwell International
Willingboro, NJ, United States
Gear Box
174686230
Gear Box 174686230
DISCONTINUED BY MANUFACTURER, GEARBOX, 30:2 RATIO, 4.2 L, OIL: GH6-220, TYPE: E 125 F. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEARBOX, 30:2 RATIO, 4.2 L, OIL: GH6-220, TYPE: E 125 F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 174686230
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FB90 2-Stage, 70 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FB90-70N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 70 (X : 1)
View Details
Planetary Gearheads Series 06/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 256 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 080 - INV - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.1 (X : 1)
Rated Output Torque 8115 to 18389 In-lbs (9357 to 21204 kg-cm)
Maximum Input Power 35 to 150 HP
View Details
KHK CBX-191TG, T Type, Size 19, Style G, CBX Bevel Box - cbx-191tg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details