Krohn-Hite Corporation 3Hz to 2MHz, High-Pass/Low-Pass Butterworth/Bessel Programmable Filter Model 3940

Description
The Krohn-Hite 3940 programmable, dual channel, Butterworth/Bessel filter offers a programmable or benchtop filter covering a cutoff frequency range from 3Hz to 2MHz. It has a frequency response characteristic of maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) to provide pulse signal filtering. The passband gain is unity, and the attenuation slope is 24dB/octave per channel. The 3940 will accept input signals of ±4.5V peak and provides input and output gains of 0dB or 20dB which can be selected via the front panel keyboard or over the GPIB bus.
Datasheet
Description
The Krohn-Hite 3940 programmable, dual channel, Butterworth/Bessel filter offers a programmable or benchtop filter covering a cutoff frequency range from 3Hz to 2MHz. It has a frequency response characteristic of maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) to provide pulse signal filtering. The passband gain is unity, and the attenuation slope is 24dB/octave per channel. The 3940 will accept input signals of ±4.5V peak and provides input and output gains of 0dB or 20dB which can be selected via the front panel keyboard or over the GPIB bus.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3Hz to 2MHz, High-Pass/Low-Pass Butterworth/Bessel Programmable Filter - Model 3940 - Krohn-Hite Corporation
Brockton, MA, USA
3Hz to 2MHz, High-Pass/Low-Pass Butterworth/Bessel Programmable Filter
Model 3940
3Hz to 2MHz, High-Pass/Low-Pass Butterworth/Bessel Programmable Filter Model 3940
The Krohn-Hite 3940 programmable, dual channel, Butterworth/Bessel filter offers a programmable or benchtop filter covering a cutoff frequency range from 3Hz to 2MHz. It has a frequency response characteristic of maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) to provide pulse signal filtering. The passband gain is unity, and the attenuation slope is 24dB/octave per channel. The 3940 will accept input signals of ±4.5V peak and provides input and output gains of 0dB or 20dB which can be selected via the front panel keyboard or over the GPIB bus.

The Krohn-Hite 3940 programmable, dual channel, Butterworth/Bessel filter offers a programmable or benchtop filter covering a cutoff frequency range from 3Hz to 2MHz. It has a frequency response characteristic of maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) to provide pulse signal filtering. The passband gain is unity, and the attenuation slope is 24dB/octave per channel. The 3940 will accept input signals of ±4.5V peak and provides input and output gains of 0dB or 20dB which can be selected via the front panel keyboard or over the GPIB bus.

Supplier's Site Datasheet

Technical Specifications

  Krohn-Hite Corporation
Product Category Signal Filters
Product Number Model 3940
Product Name 3Hz to 2MHz, High-Pass/Low-Pass Butterworth/Bessel Programmable Filter
Form Factor Rack Mount (optional feature); Stand-alone
User Interface Front Panel
Input Channels 2 #
Architecture Analog
Number of Poles 4
Unlock Full Specs
to access all available technical data

Similar Products

SCMD-MOAC/MODC Miniature Digital Output Module - SCMD-MOAC/MODC - Dataforth Corporation
Specs
Form Factor Rack Mount
Agency Approval UL, CSA
Maximum Output 50 +/-volts
View Details
Filter module - 750-626/025-001 - WAGO
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Architecture Analog; Digital
View Details
Streampix 5 with DAQ Module -  - NorPix, Inc.
Specs
Form Factor Panel / Chassis Mount; Rack Mount; Stand-alone
User Interface Front Panel; Touch Screen; Computer Programmable
Network Options Ethernet; FireWire IEEE-1394
View Details