Krohn-Hite Corporation 0.1Hz to 200kHz Dual Channel 8-Pole Filter Model 3382

Description
The Krohn-Hite 3382 Dual Channel Filter provides ease of operation and the reliability Krohn-Hite has been known for since 1949; along with a price that will fit any budget. The 3382 two independent channels provide a tunable frequency range from 0.1Hz to 200kHz; and with the 002 option, the range is extended to 0.005Hz. The frequency response characteristic is selectable to either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) for complex filtering. Each channel of the 3382, offers selectable functions of low-pass and high-pass 8-pole filtering with selectable input gains to 50dB in 10dB steps, and output gains to 20dB selectable in 0.1dB steps. The 3382 will accept input signals to ±10V peak at 0dB gain and has selectable ac or dc coupling. Memory is available for storing a set-up of the instrument which can be recalled with a simple command.
Datasheet
Description
The Krohn-Hite 3382 Dual Channel Filter provides ease of operation and the reliability Krohn-Hite has been known for since 1949; along with a price that will fit any budget. The 3382 two independent channels provide a tunable frequency range from 0.1Hz to 200kHz; and with the 002 option, the range is extended to 0.005Hz. The frequency response characteristic is selectable to either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) for complex filtering. Each channel of the 3382, offers selectable functions of low-pass and high-pass 8-pole filtering with selectable input gains to 50dB in 10dB steps, and output gains to 20dB selectable in 0.1dB steps. The 3382 will accept input signals to ±10V peak at 0dB gain and has selectable ac or dc coupling. Memory is available for storing a set-up of the instrument which can be recalled with a simple command.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1Hz to 200kHz Dual Channel 8-Pole Filter - Model 3382 - Krohn-Hite Corporation
Brockton, MA, USA
0.1Hz to 200kHz Dual Channel 8-Pole Filter
Model 3382
0.1Hz to 200kHz Dual Channel 8-Pole Filter Model 3382
The Krohn-Hite 3382 Dual Channel Filter provides ease of operation and the reliability Krohn-Hite has been known for since 1949; along with a price that will fit any budget. The 3382 two independent channels provide a tunable frequency range from 0.1Hz to 200kHz; and with the 002 option, the range is extended to 0.005Hz. The frequency response characteristic is selectable to either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) for complex filtering. Each channel of the 3382, offers selectable functions of low-pass and high-pass 8-pole filtering with selectable input gains to 50dB in 10dB steps, and output gains to 20dB selectable in 0.1dB steps. The 3382 will accept input signals to ±10V peak at 0dB gain and has selectable ac or dc coupling. Memory is available for storing a set-up of the instrument which can be recalled with a simple command.

The Krohn-Hite 3382 Dual Channel Filter provides ease of operation and the reliability Krohn-Hite has been known for since 1949; along with a price that will fit any budget.

The 3382 two independent channels provide a tunable frequency range from 0.1Hz to 200kHz; and with the 002 option, the range is extended to 0.005Hz. The frequency response characteristic is selectable to either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) for complex filtering.

Each channel of the 3382, offers selectable functions of low-pass and high-pass 8-pole filtering with selectable input gains to 50dB in 10dB steps, and output gains to 20dB selectable in 0.1dB steps. The 3382 will accept input signals to ±10V peak at 0dB gain and has selectable ac or dc coupling. Memory is available for storing a set-up of the instrument which can be recalled with a simple command.

Supplier's Site Datasheet

Technical Specifications

  Krohn-Hite Corporation
Product Category Signal Filters
Product Number Model 3382
Product Name 0.1Hz to 200kHz Dual Channel 8-Pole Filter
Form Factor Rack Mount (optional feature); Stand-alone
User Interface Front Panel
Input Channels 2 #
Differential Channels Yes
Architecture Analog
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Architecture Analog; Digital
View Details
SCM5B38-0x Strain Gage Input Modules, Wide Bandwidth - SCM5B38-0x - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Input Channels 1 #
View Details
Filter module - 750-626 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
3 suppliers
Data Acquisition Module - STEMlab 125-14 ISO17025 - Red Pitaya, d.o.o.
Specs
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
User Interface Hand-held Programmer; Computer Programmable
Network Options Ethernet; CANbus (optional feature)
View Details