Wayne Kerr Electronics HF Programmable Low-pass Filter 3660A

Description
The 3660A is a programmable cut-off frequency lowpass filter with very high frequency range, max.100MHz. Since the roll-off of the lowpass filter is as steep as 48dB/oct, cut-off frequency can be set to required frequency with 2-digits resolution. Variable cut-off frequency : 1MHz to 100MHz Max flat/phase linear switch. Group delay ripple : 5ns or less. Roll-off: 48dB/Oct. LP-MF and LP-PL, selectable. Available for highpass filter 10Hz to 100kHz.
Description
The 3660A is a programmable cut-off frequency lowpass filter with very high frequency range, max.100MHz. Since the roll-off of the lowpass filter is as steep as 48dB/oct, cut-off frequency can be set to required frequency with 2-digits resolution. Variable cut-off frequency : 1MHz to 100MHz Max flat/phase linear switch. Group delay ripple : 5ns or less. Roll-off: 48dB/Oct. LP-MF and LP-PL, selectable. Available for highpass filter 10Hz to 100kHz.

Suppliers

Company
Product
Description
Supplier Links
HF Programmable Low-pass Filter - 3660A - Wayne Kerr Electronics
Woburn, MA, USA
HF Programmable Low-pass Filter
3660A
HF Programmable Low-pass Filter 3660A
The 3660A is a programmable cut-off frequency lowpass filter with very high frequency range, max.100MHz. Since the roll-off of the lowpass filter is as steep as 48dB/oct, cut-off frequency can be set to required frequency with 2-digits resolution. Variable cut-off frequency : 1MHz to 100MHz Max flat/phase linear switch. Group delay ripple : 5ns or less. Roll-off: 48dB/Oct. LP-MF and LP-PL, selectable. Available for highpass filter 10Hz to 100kHz.

The 3660A is a programmable cut-off frequency lowpass filter with very high frequency range, max.100MHz. Since the roll-off of the lowpass filter is as steep as 48dB/oct, cut-off frequency can be set to required frequency with 2-digits resolution.

  • Variable cut-off frequency : 1MHz to 100MHz Max flat/phase linear switch.
  • Group delay ripple : 5ns or less.
  • Roll-off: 48dB/Oct.
  • LP-MF and LP-PL, selectable.
  • Available for highpass filter 10Hz to 100kHz.
Supplier's Site

Technical Specifications

  Wayne Kerr Electronics
Product Category Signal Conditioners
Product Number 3660A
Product Name HF Programmable Low-pass Filter
Signal Conditioning Filter
Unlock Full Specs
to access all available technical data

Similar Products

PE converter - PE-1/8 - Festo Corporation
Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Filter module - 750-626 - WAGO
Specs
Signal Conditioning Filter
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
3 suppliers
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details