Krohn-Hite Corporation Oscillator 4200

Description
The 4200 is an oscillator from Krohn Hite. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Excellent low-cost oscillator Provides a sine wave output covering the frequency range from 10 Hz to 10 MHz (2% accuracy) with 1/2 W of power at less than 0.1% distortion 50 ohm impedance minimizes signal losses due to resistive and capacitive loading and the 1/2 W of power is essential for driving loads without overloading A fixed 1 V output independent of the main output can be used for synchronizing a scope or as an auxiliary output. An infinite resolution dial and push-button multiplier provides rapid and continuous frequency tuning. Amplitude calibration of .2 dB accuracy is obtained by an 8 position push-button attenuator calibrated in 10 dB steps. A continuous output control combined with the attenuator provides 90 dB of attenuation.
Description
The 4200 is an oscillator from Krohn Hite. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Excellent low-cost oscillator Provides a sine wave output covering the frequency range from 10 Hz to 10 MHz (2% accuracy) with 1/2 W of power at less than 0.1% distortion 50 ohm impedance minimizes signal losses due to resistive and capacitive loading and the 1/2 W of power is essential for driving loads without overloading A fixed 1 V output independent of the main output can be used for synchronizing a scope or as an auxiliary output. An infinite resolution dial and push-button multiplier provides rapid and continuous frequency tuning. Amplitude calibration of .2 dB accuracy is obtained by an 8 position push-button attenuator calibrated in 10 dB steps. A continuous output control combined with the attenuator provides 90 dB of attenuation.

Suppliers

Company
Product
Description
Supplier Links
Oscillator 4200
The 4200 is an oscillator from Krohn Hite. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Excellent low-cost oscillator Provides a sine wave output covering the frequency range from 10 Hz to 10 MHz (2% accuracy) with 1/2 W of power at less than 0.1% distortion 50 ohm impedance minimizes signal losses due to resistive and capacitive loading and the 1/2 W of power is essential for driving loads without overloading A fixed 1 V output independent of the main output can be used for synchronizing a scope or as an auxiliary output. An infinite resolution dial and push-button multiplier provides rapid and continuous frequency tuning. Amplitude calibration of .2 dB accuracy is obtained by an 8 position push-button attenuator calibrated in 10 dB steps. A continuous output control combined with the attenuator provides 90 dB of attenuation.

The 4200 is an oscillator from Krohn Hite. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices.

Additional Features:

  • Excellent low-cost oscillator
  • Provides a sine wave output covering the frequency range from 10 Hz to 10 MHz (2% accuracy) with 1/2 W of power at less than 0.1% distortion
  • 50 ohm impedance minimizes signal losses due to resistive and capacitive loading and the 1/2 W of power is essential for driving loads without overloading

A fixed 1 V output independent of the main output can be used for synchronizing a scope or as an auxiliary output. An infinite resolution dial and push-button multiplier provides rapid and continuous frequency tuning. Amplitude calibration of .2 dB accuracy is obtained by an 8 position push-button attenuator calibrated in 10 dB steps. A continuous output control combined with the attenuator provides 90 dB of attenuation.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscillators
Product Number 4200
Product Name Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - NE555PWRG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS
View Details
2 suppliers
Through Hole Oscillators - ECS-2100AX-283.2 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details