Krohn-Hite Corporation Filter 3500

Description
The 3500 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: The Krohn-Hite 3500 Band-pass Filter has both high and low cutoff frequencies independently adjustable over the range from 20 Hz to 200 kHz. The response characteristic approximates a fourth-order Butterworth with maximal flatness for optimum filtering in the frequency domain. For pulse signal filtering, a switch is provided to change the response characteristic to damped Low Q response for transient free filtering of pulse type signals. The calibration accuracy is ±10%, insertion loss is 0 dB, maximum attenuation is 60 dB, and features floating (ungrounded) operation.
Description
The 3500 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: The Krohn-Hite 3500 Band-pass Filter has both high and low cutoff frequencies independently adjustable over the range from 20 Hz to 200 kHz. The response characteristic approximates a fourth-order Butterworth with maximal flatness for optimum filtering in the frequency domain. For pulse signal filtering, a switch is provided to change the response characteristic to damped Low Q response for transient free filtering of pulse type signals. The calibration accuracy is ±10%, insertion loss is 0 dB, maximum attenuation is 60 dB, and features floating (ungrounded) operation.

Suppliers

Company
Product
Description
Supplier Links
Filter 3500
The 3500 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: The Krohn-Hite 3500 Band-pass Filter has both high and low cutoff frequencies independently adjustable over the range from 20 Hz to 200 kHz. The response characteristic approximates a fourth-order Butterworth with maximal flatness for optimum filtering in the frequency domain. For pulse signal filtering, a switch is provided to change the response characteristic to damped Low Q response for transient free filtering of pulse type signals. The calibration accuracy is ±10%, insertion loss is 0 dB, maximum attenuation is 60 dB, and features floating (ungrounded) operation.

The 3500 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications.

Additional Features:

The Krohn-Hite 3500 Band-pass Filter has both high and low cutoff frequencies independently adjustable over the range from 20 Hz to 200 kHz. The response characteristic approximates a fourth-order Butterworth with maximal flatness for optimum filtering in the frequency domain. For pulse signal filtering, a switch is provided to change the response characteristic to damped Low Q response for transient free filtering of pulse type signals. The calibration accuracy is ±10%, insertion loss is 0 dB, maximum attenuation is 60 dB, and features floating (ungrounded) operation.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Filters and Microwave Filters
Product Number 3500
Product Name Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2686480 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -20 to 60 C (-4 to 140 F)
Fc 3400 to 3700 MHz
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1238 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 140000 kHz
View Details
Ceramic Filters - ECS-DCF-102 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Lumped LC Band Pass Filter, 30 - 40 MHz, 50Ω - SBP-35A+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 35 dB
View Details