Krohn-Hite Corporation Filter 3340

Description
The 3340 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Passband gain: (0 dB, 10 dB or 20 dB); Attenuation rate: 48 dB per octave, Max attenuation: >80 dB; Output hum and noise: <500 µV; Max output voltage: ±7 V p-p to 500 kHz decreasing to ±3 V p-p at 1 MHz; 50-ohms impedance. The 3340 Variable Electronic Filter is digitally tuned over the range from 0.001 Hz to 99.9 kHz.
Description
The 3340 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Passband gain: (0 dB, 10 dB or 20 dB); Attenuation rate: 48 dB per octave, Max attenuation: >80 dB; Output hum and noise: <500 µV; Max output voltage: ±7 V p-p to 500 kHz decreasing to ±3 V p-p at 1 MHz; 50-ohms impedance. The 3340 Variable Electronic Filter is digitally tuned over the range from 0.001 Hz to 99.9 kHz.

Suppliers

Company
Product
Description
Supplier Links
Filter 3340
The 3340 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Passband gain: (0 dB, 10 dB or 20 dB); Attenuation rate: 48 dB per octave, Max attenuation: >80 dB; Output hum and noise: <500 µV; Max output voltage: ±7 V p-p to 500 kHz decreasing to ±3 V p-p at 1 MHz; 50-ohms impedance. The 3340 Variable Electronic Filter is digitally tuned over the range from 0.001 Hz to 99.9 kHz.

The 3340 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications.

Additional Features:

  • Passband gain: (0 dB, 10 dB or 20 dB);
  • Attenuation rate: 48 dB per octave,
  • Max attenuation: >80 dB;
  • Output hum and noise: <500 µV;
  • Max output voltage: ±7 V p-p to 500 kHz decreasing to ±3 V p-p at 1 MHz;
  • 50-ohms impedance.

The 3340 Variable Electronic Filter is digitally tuned over the range from 0.001 Hz to 99.9 kHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Filters and Microwave Filters
Product Number 3340
Product Name Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 44.1 - 51.2 GHz Bandpass Filter - MFBP-00103CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 44140 to 51170 MHz
View Details
1.3-19GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF01P319S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 1300 to 19000 MHz
Insertion Loss 1.5 dB
View Details
RF Filters - 2312-QPQ3509TR7TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3840 MHz
View Details