Krohn-Hite Corporation Filter 3202

Description
The 3202 is a Variable filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Frequency Range: 20 Hz-2 MHz Insertion Loss: 0dB Attenuation Slope: 24dB/octave (Each Channel) DC Coupled In Low-Pass Max Attenuation: 80dB Floating (Ungrounded) Operation Output Volt/Amps (RMS): 3v/10 ma Configurable as: Band-Pass Band-Reject High-Pass Low-Pass The Krohn Hite 3202 Dual Channel Tunable Filter is an all solid-state variable electronic filter with low-pass, high-pass, band-pass, and band-reject capabilities plus continuous tuning range of 20Hz to 2MHz. The frequency response characteristic of this filter is a fourth order Butterworth with maximal flatness for cleanest filtering in the frequency domain. To meet the requirements of time domain a switch changes the response to a modified RC for superior pulse or complex (transient) signal filtering.
Datasheet
Description
The 3202 is a Variable filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Frequency Range: 20 Hz-2 MHz Insertion Loss: 0dB Attenuation Slope: 24dB/octave (Each Channel) DC Coupled In Low-Pass Max Attenuation: 80dB Floating (Ungrounded) Operation Output Volt/Amps (RMS): 3v/10 ma Configurable as: Band-Pass Band-Reject High-Pass Low-Pass The Krohn Hite 3202 Dual Channel Tunable Filter is an all solid-state variable electronic filter with low-pass, high-pass, band-pass, and band-reject capabilities plus continuous tuning range of 20Hz to 2MHz. The frequency response characteristic of this filter is a fourth order Butterworth with maximal flatness for cleanest filtering in the frequency domain. To meet the requirements of time domain a switch changes the response to a modified RC for superior pulse or complex (transient) signal filtering.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter 3202
The 3202 is a Variable filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Frequency Range: 20 Hz-2 MHz Insertion Loss: 0dB Attenuation Slope: 24dB/octave (Each Channel) DC Coupled In Low-Pass Max Attenuation: 80dB Floating (Ungrounded) Operation Output Volt/Amps (RMS): 3v/10 ma Configurable as: Band-Pass Band-Reject High-Pass Low-Pass The Krohn Hite 3202 Dual Channel Tunable Filter is an all solid-state variable electronic filter with low-pass, high-pass, band-pass, and band-reject capabilities plus continuous tuning range of 20Hz to 2MHz. The frequency response characteristic of this filter is a fourth order Butterworth with maximal flatness for cleanest filtering in the frequency domain. To meet the requirements of time domain a switch changes the response to a modified RC for superior pulse or complex (transient) signal filtering.

The 3202 is a Variable filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications.

Additional Features:

  • Frequency Range: 20 Hz-2 MHz
  • Insertion Loss: 0dB
  • Attenuation Slope: 24dB/octave (Each Channel)
  • DC Coupled In Low-Pass
  • Max Attenuation: 80dB
  • Floating (Ungrounded) Operation
  • Output Volt/Amps (RMS): 3v/10 ma

Configurable as:

  • Band-Pass
  • Band-Reject
  • High-Pass
  • Low-Pass

The Krohn Hite 3202 Dual Channel Tunable Filter is an all solid-state variable electronic filter with low-pass, high-pass, band-pass, and band-reject capabilities plus continuous tuning range of 20Hz to 2MHz. The frequency response characteristic of this filter is a fourth order Butterworth with maximal flatness for cleanest filtering in the frequency domain. To meet the requirements of time domain a switch changes the response to a modified RC for superior pulse or complex (transient) signal filtering.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Filters and Microwave Filters
Product Number 3202
Product Name Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Stop Filter - UIYBSF25581A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 824 to 849 MHz
View Details
Passive GaAs MMIC 13.3 GHz Highpass Filter - MFHP-00031CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 61000 MHz
View Details
Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
3400-3425 MHz Cavity Band Pass Filter - AB3412B1253 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3412 MHz
Bandwidth 25000 kHz
View Details