Krohn-Hite Corporation Filter 3103

Description
The 3103 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Pass-band gain is unity (0 dB) Attenuation rate of 24 dB per octave Maximum attenuation 80dB with an amplitude of 3 V RMS and output hum and noise is less than 150 µV Insertion loss: 0 dB ±0.5 dB The Krohn-Hite 3103 Variable Bandpass Filter operates in the frequency range of 10 Hz to 3 MHz. The frequency characteristic of this filter very closely approximates a fourth-order Butterworth with maximal flatness for cleanest filtering in the frequency domain.
Description
The 3103 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Pass-band gain is unity (0 dB) Attenuation rate of 24 dB per octave Maximum attenuation 80dB with an amplitude of 3 V RMS and output hum and noise is less than 150 µV Insertion loss: 0 dB ±0.5 dB The Krohn-Hite 3103 Variable Bandpass Filter operates in the frequency range of 10 Hz to 3 MHz. The frequency characteristic of this filter very closely approximates a fourth-order Butterworth with maximal flatness for cleanest filtering in the frequency domain.

Suppliers

Company
Product
Description
Supplier Links
Filter 3103
The 3103 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Pass-band gain is unity (0 dB) Attenuation rate of 24 dB per octave Maximum attenuation 80dB with an amplitude of 3 V RMS and output hum and noise is less than 150 µV Insertion loss: 0 dB ±0.5 dB The Krohn-Hite 3103 Variable Bandpass Filter operates in the frequency range of 10 Hz to 3 MHz. The frequency characteristic of this filter very closely approximates a fourth-order Butterworth with maximal flatness for cleanest filtering in the frequency domain.

The 3103 is a Filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters, including those that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications.

Additional Features:

  • Pass-band gain is unity (0 dB)
  • Attenuation rate of 24 dB per octave
  • Maximum attenuation 80dB with an amplitude of 3 V RMS and output hum and noise is less than 150 µV
  • Insertion loss: 0 dB ±0.5 dB

The Krohn-Hite 3103 Variable Bandpass Filter operates in the frequency range of 10 Hz to 3 MHz. The frequency characteristic of this filter very closely approximates a fourth-order Butterworth with maximal flatness for cleanest filtering in the frequency domain.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Filters and Microwave Filters
Product Number 3103
Product Name Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-1049-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 23380 MHz
View Details
2 suppliers
WiFi Cavity Band Pass Filter - AB2475B1135 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 34000 kHz
View Details
8280 to 8500MHz – Band Pass Filter - UIYBPF8844A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 9100 MHz
Bandwidth 8.28E6 to 8.50E6 kHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details