KRAL Double Stations DKC/DMC.
The new, compact KRAL double stations with numerous functions.
Based on 40 years of experience supplying double stations to leading booster module manufacturers KRAL is now releasing its new reengineered design. The completely new design of these stations allows KRAL customers to offer the most compact booster modules and burners. The modular stations incorporate multiple useful functions for all applications with two pumps. Compared to single components you save up to 50 % space.
Double stations are used, if a second standby pump is required for safety. KRAL pump stations utilize two screw pumps of the series KFT up to 16 bars or MF up to 40 bars. On request the pumps are available with hermetically sealed magnetic coupling.
Ensure your technological leadership through customized development with KRAL!
Your Advantages:
| KRAL AG | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | KFT 32- KFT 42 |
| Product Name | Series DKC Pump Stations |
| Pump Type | Positive Displacement Pump; Screw Pump |
| Discharge Pressure | 232.1 psi (163 m of Water) |
| Liquid Flow | 8.448 to 26.928 GPM (32.00 to 102.00 L/min) |
| Discharge Size | 1.500 inch (38.1 mm) |
| Media Temperature | -4 to 482 F (-20 to 250 C) |