KRAL AG Model EML Oil Burner Supply Station EML / EMS 12

Description
Model EML/EMS 12 KRAL Oil Burner - Supply Station Type EML for extra light fuel Type EMS for heavy fuel oil Pressure stage up to 40 bar From 300 to 7500 l/min Basic module with an additional pressure regulator. The pressure regulating valve ensures a constant pressure even with different consumption rates.
Description
Model EML/EMS 12 KRAL Oil Burner - Supply Station Type EML for extra light fuel Type EMS for heavy fuel oil Pressure stage up to 40 bar From 300 to 7500 l/min Basic module with an additional pressure regulator. The pressure regulating valve ensures a constant pressure even with different consumption rates.

Suppliers

Company
Product
Description
Supplier Links
Model EML Oil Burner Supply Station - EML / EMS 12 - KRAL AG
Lustenau, Austria
Model EML Oil Burner Supply Station
EML / EMS 12
Model EML Oil Burner Supply Station EML / EMS 12
Model EML/EMS 12 KRAL Oil Burner - Supply Station Type EML for extra light fuel Type EMS for heavy fuel oil Pressure stage up to 40 bar From 300 to 7500 l/min Basic module with an additional pressure regulator. The pressure regulating valve ensures a constant pressure even with different consumption rates.

Model EML/EMS 12

KRAL Oil Burner - Supply Station

Type EML for extra light fuel

Type EMS for heavy fuel oil

Pressure stage up to 40 bar

From 300 to 7500 l/min

Basic module with an additional pressure regulator. The pressure regulating valve ensures a constant pressure even with different consumption rates.

Supplier's Site

Technical Specifications

  KRAL AG
Product Category Liquid Handling Pumps
Product Number EML / EMS 12
Product Name Model EML Oil Burner Supply Station
Pump Type Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 79.200 to 1980.000 GPM (300.00 to 7500.00 L/min)
HP 1.47 to 10.05 HP
Unlock Full Specs
to access all available technical data

Similar Products

Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
Screw Pumps - PO - PWO Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 171.600 GPM (650.00 L/min)
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details