KRAL AG Double Stations DCL

Description
KRAL Pumps as Double Stations in Oil Firing Services. Maintenance work without downtime. KRAL double stations make it possible. KRAL block aggregates stand out for their ready for connection, compact construction. Both of the installed KRAL screw pumps are self-priming, pump with low pulsation and operate at a low noise level. Switching over from the operating pump to the reserve pump can be carried out by electric or manual means. Pump maintenance and filter cleaning can be performed without interrupting operations. KRAL double stations in block execution are especially used in oil firing service for delivering heating oil, circular pipeline transfer pumps and burner pumps for industrial furnaces, in public buildings, in the ship building industry, and anywhere a continuous supply of oil is required. Your Advantages: High operating safety. Compact construction. Easy installation.
Description
KRAL Pumps as Double Stations in Oil Firing Services. Maintenance work without downtime. KRAL double stations make it possible. KRAL block aggregates stand out for their ready for connection, compact construction. Both of the installed KRAL screw pumps are self-priming, pump with low pulsation and operate at a low noise level. Switching over from the operating pump to the reserve pump can be carried out by electric or manual means. Pump maintenance and filter cleaning can be performed without interrupting operations. KRAL double stations in block execution are especially used in oil firing service for delivering heating oil, circular pipeline transfer pumps and burner pumps for industrial furnaces, in public buildings, in the ship building industry, and anywhere a continuous supply of oil is required. Your Advantages: High operating safety. Compact construction. Easy installation.

Suppliers

Company
Product
Description
Supplier Links
Double Stations - DCL - KRAL AG
Lustenau, Austria
Double Stations
DCL
Double Stations DCL
KRAL Pumps as Double Stations in Oil Firing Services. Maintenance work without downtime. KRAL double stations make it possible. KRAL block aggregates stand out for their ready for connection, compact construction. Both of the installed KRAL screw pumps are self-priming, pump with low pulsation and operate at a low noise level. Switching over from the operating pump to the reserve pump can be carried out by electric or manual means. Pump maintenance and filter cleaning can be performed without interrupting operations. KRAL double stations in block execution are especially used in oil firing service for delivering heating oil, circular pipeline transfer pumps and burner pumps for industrial furnaces, in public buildings, in the ship building industry, and anywhere a continuous supply of oil is required. Your Advantages: High operating safety. Compact construction. Easy installation.

KRAL Pumps as Double Stations in Oil Firing Services.

Maintenance work without downtime. KRAL double stations make it possible.

KRAL block aggregates stand out for their ready for connection, compact construction. Both of the installed KRAL screw pumps are self-priming, pump with low pulsation and operate at a low noise level. Switching over from the operating pump to the reserve pump can be carried out by electric or manual means. Pump maintenance and filter cleaning can be performed without interrupting operations.

KRAL double stations in block execution are especially used in oil firing service for delivering heating oil, circular pipeline transfer pumps and burner pumps for industrial furnaces, in public buildings, in the ship building industry, and anywhere a continuous supply of oil is required.

Your Advantages:

  • High operating safety.
  • Compact construction.
  • Easy installation.
Supplier's Site

Technical Specifications

  KRAL AG
Product Category Liquid Handling Pumps
Product Number DCL
Product Name Double Stations
Pump Type Positive Displacement Pump; Screw Pump; Self-Priming Pump
Media Temperature 50 to 122 F (10 to 50 C)
Power Source AC; 230V to 460V, Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5BP-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 4.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details