KPM Analytics High-Performance Extended Range NIR Analyzer SpectraStar™ XT-R

Description
Product Overview Our Premiere Bench NIR Analyzer. Examine Virtually any Sample Type in About 30 Seconds. The SpectraStar™ XT-R is the premier benchtop near-infrared (NIR) analyzer with the capability to analyze virtually any sample type including solid, slurry, or liquid samples for a wide variety of parameters. It measures common parameters include moisture, protein, and fat, but the SpectraStar XT-R can also measure more difficult parameters like sugars, fibers, ash, lignin, and fatty acids. Features include: A dual detector design and patented data processing algorithms across an extended wavelength coverage for outstanding performance on a wide variety of sample types and applications With a sealed case, as well as a built-in computer with touch screen operation, the SpectraStar™ XT-R is ready for at-line or laboratory applications in the food, agricultural and industrial sectors. Rapid results in under 1 minute facilitates rapid feedback to production managers for optimizing production and reducing waste. All SpectraStar™ XT analyzers are operated by UScan™, a software package incorporating an intuitive graphical interface and a reliable SQL database for data management. Designed for ease-of-use, routine operators can be completely trained in 15 minutes to deliver accurate, operator-independent results. TheSpectraStar™ XT patented TRUE ALIGNMENT® Spectroscopy (TAS) is an easy-to-use technology to precisely align and monitor the instrument calibration to certified optical standards for reliable results over time and across analyzers. Features Available with calibrations from Unity, and also industry-leading Ingot calibrations from Aunir™ for a wide variety of sample types and constituents. Stand-alone design with built-in computer for easy implementation Sealed case for use at-line in production environments Designed for ease-of-use; only minimal training required for routine operators Advanced sample management and reporting features makes the analyzer lab-ready Sealed case with 17” touch screen monitor for easy operation in laboratories or at-line on the production floor Windows® 10 Professional computer with SSD provides easy integration into computer networks Benefits Improve process control and final product quality for a wide variety of parameters Analyze fibers, sugars, fatty acids, starch, and other difficult constituents, as well as moisture, protein, and fat Easy-to-use with graphical interface and modular configuration, requiring minimal training for routine operators Minimal sample preparation required Environmentally friendly; requires minimal energy use with no hazardous chemicals or waste Save costs and reduce waste, which improves your company’s bottom line
Datasheet
Description
Product Overview Our Premiere Bench NIR Analyzer. Examine Virtually any Sample Type in About 30 Seconds. The SpectraStar™ XT-R is the premier benchtop near-infrared (NIR) analyzer with the capability to analyze virtually any sample type including solid, slurry, or liquid samples for a wide variety of parameters. It measures common parameters include moisture, protein, and fat, but the SpectraStar XT-R can also measure more difficult parameters like sugars, fibers, ash, lignin, and fatty acids. Features include: A dual detector design and patented data processing algorithms across an extended wavelength coverage for outstanding performance on a wide variety of sample types and applications With a sealed case, as well as a built-in computer with touch screen operation, the SpectraStar™ XT-R is ready for at-line or laboratory applications in the food, agricultural and industrial sectors. Rapid results in under 1 minute facilitates rapid feedback to production managers for optimizing production and reducing waste. All SpectraStar™ XT analyzers are operated by UScan™, a software package incorporating an intuitive graphical interface and a reliable SQL database for data management. Designed for ease-of-use, routine operators can be completely trained in 15 minutes to deliver accurate, operator-independent results. TheSpectraStar™ XT patented TRUE ALIGNMENT® Spectroscopy (TAS) is an easy-to-use technology to precisely align and monitor the instrument calibration to certified optical standards for reliable results over time and across analyzers. Features Available with calibrations from Unity, and also industry-leading Ingot calibrations from Aunir™ for a wide variety of sample types and constituents. Stand-alone design with built-in computer for easy implementation Sealed case for use at-line in production environments Designed for ease-of-use; only minimal training required for routine operators Advanced sample management and reporting features makes the analyzer lab-ready Sealed case with 17” touch screen monitor for easy operation in laboratories or at-line on the production floor Windows® 10 Professional computer with SSD provides easy integration into computer networks Benefits Improve process control and final product quality for a wide variety of parameters Analyze fibers, sugars, fatty acids, starch, and other difficult constituents, as well as moisture, protein, and fat Easy-to-use with graphical interface and modular configuration, requiring minimal training for routine operators Minimal sample preparation required Environmentally friendly; requires minimal energy use with no hazardous chemicals or waste Save costs and reduce waste, which improves your company’s bottom line
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance Extended Range NIR Analyzer - SpectraStar™ XT-R - KPM Analytics
Westborough, MA, United States
High-Performance Extended Range NIR Analyzer
SpectraStar™ XT-R
High-Performance Extended Range NIR Analyzer SpectraStar™ XT-R
Product Overview Our Premiere Bench NIR Analyzer. Examine Virtually any Sample Type in About 30 Seconds. The SpectraStar™ XT-R is the premier benchtop near-infrared (NIR) analyzer with the capability to analyze virtually any sample type including solid, slurry, or liquid samples for a wide variety of parameters. It measures common parameters include moisture, protein, and fat, but the SpectraStar XT-R can also measure more difficult parameters like sugars, fibers, ash, lignin, and fatty acids. Features include: A dual detector design and patented data processing algorithms across an extended wavelength coverage for outstanding performance on a wide variety of sample types and applications With a sealed case, as well as a built-in computer with touch screen operation, the SpectraStar™ XT-R is ready for at-line or laboratory applications in the food, agricultural and industrial sectors. Rapid results in under 1 minute facilitates rapid feedback to production managers for optimizing production and reducing waste. All SpectraStar™ XT analyzers are operated by UScan™, a software package incorporating an intuitive graphical interface and a reliable SQL database for data management. Designed for ease-of-use, routine operators can be completely trained in 15 minutes to deliver accurate, operator-independent results. TheSpectraStar™ XT patented TRUE ALIGNMENT® Spectroscopy (TAS) is an easy-to-use technology to precisely align and monitor the instrument calibration to certified optical standards for reliable results over time and across analyzers. Features Available with calibrations from Unity, and also industry-leading Ingot calibrations from Aunir™ for a wide variety of sample types and constituents. Stand-alone design with built-in computer for easy implementation Sealed case for use at-line in production environments Designed for ease-of-use; only minimal training required for routine operators Advanced sample management and reporting features makes the analyzer lab-ready Sealed case with 17” touch screen monitor for easy operation in laboratories or at-line on the production floor Windows® 10 Professional computer with SSD provides easy integration into computer networks Benefits Improve process control and final product quality for a wide variety of parameters Analyze fibers, sugars, fatty acids, starch, and other difficult constituents, as well as moisture, protein, and fat Easy-to-use with graphical interface and modular configuration, requiring minimal training for routine operators Minimal sample preparation required Environmentally friendly; requires minimal energy use with no hazardous chemicals or waste Save costs and reduce waste, which improves your company’s bottom line

Product Overview

Our Premiere Bench NIR Analyzer. Examine Virtually any Sample Type in About 30 Seconds.

The SpectraStar™ XT-R is the premier benchtop near-infrared (NIR) analyzer with the capability to analyze virtually any sample type including solid, slurry, or liquid samples for a wide variety of parameters. It measures common parameters include moisture, protein, and fat, but the SpectraStar XT-R can also measure more difficult parameters like sugars, fibers, ash, lignin, and fatty acids. Features include:

  • A dual detector design and patented data processing algorithms across an extended wavelength coverage for outstanding performance on a wide variety of sample types and applications
  • With a sealed case, as well as a built-in computer with touch screen operation, the SpectraStar™ XT-R is ready for at-line or laboratory applications in the food, agricultural and industrial sectors.
  • Rapid results in under 1 minute facilitates rapid feedback to production managers for optimizing production and reducing waste.

All SpectraStar™ XT analyzers are operated by UScan™, a software package incorporating an intuitive graphical interface and a reliable SQL database for data management. Designed for ease-of-use, routine operators can be completely trained in 15 minutes to deliver accurate, operator-independent results.
TheSpectraStar™ XT patented TRUE ALIGNMENT® Spectroscopy (TAS) is an easy-to-use technology to precisely align and monitor the instrument calibration to certified optical standards for reliable results over time and across analyzers.

Features

  • Available with calibrations from Unity, and also industry-leading Ingot calibrations from Aunir™ for a wide variety of sample types and constituents.
  • Stand-alone design with built-in computer for easy implementation
  • Sealed case for use at-line in production environments
  • Designed for ease-of-use; only minimal training required for routine operators
  • Advanced sample management and reporting features makes the analyzer lab-ready
  • Sealed case with 17” touch screen monitor for easy operation in laboratories or at-line on the production floor
  • Windows® 10 Professional computer with SSD provides easy integration into computer networks

Benefits

  • Improve process control and final product quality for a wide variety of parameters
  • Analyze fibers, sugars, fatty acids, starch, and other difficult constituents, as well as moisture, protein, and fat
  • Easy-to-use with graphical interface and modular configuration, requiring minimal training for routine operators
  • Minimal sample preparation required
  • Environmentally friendly; requires minimal energy use with no hazardous chemicals or waste
  • Save costs and reduce waste, which improves your company’s bottom line
Supplier's Site Datasheet

Technical Specifications

  KPM Analytics
Product Category Infrared Spectrometers
Product Number SpectraStar™ XT-R
Product Name High-Performance Extended Range NIR Analyzer
IR Range Near
Optical System Monochromator
Detector Type Other; (High Performance ultra-cooled InGaAs extended range detectors)
Light Source Tungsten halogen lamp with MTBF rating of 10,000 hours, user changeable
Sample Type Solids; Liquids
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Spectrometer - MB3600-CH10 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Fourier Transform Infrared
Sample Type Gases
Display Video
View Details
Spectrometer Engine, 340, 405, 450, 510, 546, 578, 630, 670, 700 nm - LE-100 - Newport MKS
Specs
Spectral Range: 340 to 700 nm (3400 to 7000 Å)
View Details
Portable Oil Analysis System - FieldLab 58 - AMETEK Spectro Scientific
Specs
Optical System Filter System
Detector Type Other; (SDD Detector)
Sample Type Liquids
View Details