KPM Analytics Washdown-Compatible On-Line NIR Sensor MCT469-SF

Description
Product Overview Continuous Moisture and Constituent Measurement The MCT469-SF is designed for washdown conditions in food and snack food manufacturing. The sensors help operators control moisture and oil/fat to meet product specifications every time. The MCT469-SF is IP69 rated and is built using NIR technology, which is widely used and accepted food production. Features Full washdown capability for food manufacturing (IP69 rated) Rugged stainless steel enclosure withstands harsh conditions Simple to operate, integrate and standardize across multiple lines and locations Proprietary temperature-controll ed detector ensures measurement stability Fully modular with all components easily replaceable in the field Easy to troubleshoot with advanced on-board diagnostics Benefits Improve process control and final quality using accurate measurements of moisture and oil/fat Make quick decisions and adjustments to the production line using the analysis data Save costs and reduce waste, which improves your company’s bottom line
Datasheet
Description
Product Overview Continuous Moisture and Constituent Measurement The MCT469-SF is designed for washdown conditions in food and snack food manufacturing. The sensors help operators control moisture and oil/fat to meet product specifications every time. The MCT469-SF is IP69 rated and is built using NIR technology, which is widely used and accepted food production. Features Full washdown capability for food manufacturing (IP69 rated) Rugged stainless steel enclosure withstands harsh conditions Simple to operate, integrate and standardize across multiple lines and locations Proprietary temperature-controll ed detector ensures measurement stability Fully modular with all components easily replaceable in the field Easy to troubleshoot with advanced on-board diagnostics Benefits Improve process control and final quality using accurate measurements of moisture and oil/fat Make quick decisions and adjustments to the production line using the analysis data Save costs and reduce waste, which improves your company’s bottom line
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Washdown-Compatible On-Line NIR Sensor - MCT469-SF - KPM Analytics
Westborough, MA, United States
Washdown-Compatible On-Line NIR Sensor
MCT469-SF
Washdown-Compatible On-Line NIR Sensor MCT469-SF
Product Overview Continuous Moisture and Constituent Measurement The MCT469-SF is designed for washdown conditions in food and snack food manufacturing. The sensors help operators control moisture and oil/fat to meet product specifications every time. The MCT469-SF is IP69 rated and is built using NIR technology, which is widely used and accepted food production. Features Full washdown capability for food manufacturing (IP69 rated) Rugged stainless steel enclosure withstands harsh conditions Simple to operate, integrate and standardize across multiple lines and locations Proprietary temperature-controll ed detector ensures measurement stability Fully modular with all components easily replaceable in the field Easy to troubleshoot with advanced on-board diagnostics Benefits Improve process control and final quality using accurate measurements of moisture and oil/fat Make quick decisions and adjustments to the production line using the analysis data Save costs and reduce waste, which improves your company’s bottom line

Product Overview

Continuous Moisture and Constituent Measurement

The MCT469-SF is designed for washdown conditions in food and snack food manufacturing. The sensors help operators control moisture and oil/fat to meet product specifications every time. The MCT469-SF is IP69 rated and is built using NIR technology, which is widely used and accepted food production.

Features

  • Full washdown capability for food manufacturing (IP69 rated)
  • Rugged stainless steel enclosure withstands harsh conditions
  • Simple to operate, integrate and standardize across multiple lines and locations
  • Proprietary temperature-controlled detector ensures measurement stability
  • Fully modular with all components easily replaceable in the field
  • Easy to troubleshoot with advanced on-board diagnostics

Benefits

  • Improve process control and final quality using accurate measurements of moisture and oil/fat
  • Make quick decisions and adjustments to the production line using the analysis data
  • Save costs and reduce waste, which improves your company’s bottom line
Supplier's Site Datasheet

Technical Specifications

  KPM Analytics
Product Category Moisture Meters
Product Number MCT469-SF
Product Name Washdown-Compatible On-Line NIR Sensor
Technology Infrared
Application Moisture / Water Content in Powder / Solids
Features Datalogger
Variables Measured Moisture Content
Form Factor Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Humidity Sensor MK33-W - MK33-W (300pF +/-40pF) - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temp -40 to 374 F (-40 to 190 C)
View Details
Hygrometers - 1232353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Digital hygrometer
View Details
Humidity, Moisture Sensors - 2330-LDH100-ND - DigiKey
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 185 F (-40 to 85 C)
Digital Outputs Analog Current
View Details