KPM Analytics Process Analyzer MCT 469-SF

Description
The MCT 460 Series Process Analyzers provide reliable in-process monitoring of moisture and additional constituents in real-time for improved process control, increased yield, maximum production efficiency, and a quick return on investment.
Description
The MCT 460 Series Process Analyzers provide reliable in-process monitoring of moisture and additional constituents in real-time for improved process control, increased yield, maximum production efficiency, and a quick return on investment.
Datasheet
Datasheet Summary
Powered by GS/AI

The MCT 460 Series Process Analyzer from KPM Analytics is designed for continuous, real-time measurement of moisture and other constituents in manufacturing processes. It utilizes non-contact near-infrared (NIR) technology to provide accurate measurements, with moisture accuracy of ±0.1% and a measurement range from 0.1% to 60% on a wet basis. The device is built to withstand harsh environments, featuring a rugged cast aluminum enclosure and a proprietary temperature-controlled detector for stable performance. This analyzer is suitable for a variety of applications, including converting, chemicals, and biofuels, and can measure multiple constituents simultaneously, such as moisture, product temperature, and oil/fats. It offers easy integration across multiple lines and locations, with advanced diagnostics for troubleshooting. The MCT 460 also supports various output options, including 4-20mA and RS-232, and can be paired with optional accessories for enhanced functionality. Its modular design allows for field-replaceable components, contributing to low maintenance requirements.

Datasheet Summary
Powered by GS/AI

The MCT 460 Series Process Analyzer from KPM Analytics is designed for continuous, real-time measurement of moisture and other constituents in manufacturing processes. It utilizes non-contact near-infrared (NIR) technology to provide accurate measurements, with moisture accuracy of ±0.1% and a measurement range from 0.1% to 60% on a wet basis. The device is built to withstand harsh environments, featuring a rugged cast aluminum enclosure and a proprietary temperature-controlled detector for stable performance. This analyzer is suitable for a variety of applications, including converting, chemicals, and biofuels, and can measure multiple constituents simultaneously, such as moisture, product temperature, and oil/fats. It offers easy integration across multiple lines and locations, with advanced diagnostics for troubleshooting. The MCT 460 also supports various output options, including 4-20mA and RS-232, and can be paired with optional accessories for enhanced functionality. Its modular design allows for field-replaceable components, contributing to low maintenance requirements.

Suppliers

Company
Product
Description
Supplier Links
Process Analyzer - MCT 469-SF - KPM Analytics
Westborough, MA, United States
Process Analyzer
MCT 469-SF
Process Analyzer MCT 469-SF
The MCT 460 Series Process Analyzers provide reliable in-process monitoring of moisture and additional constituents in real-time for improved process control, increased yield, maximum production efficiency, and a quick return on investment.

The MCT 460 Series Process Analyzers provide reliable in-process monitoring of moisture and additional constituents in real-time for improved process control, increased yield, maximum production efficiency, and a quick return on investment.

Supplier's Site Datasheet

Technical Specifications

  KPM Analytics
Product Category Property Testing Equipment
Product Number MCT 469-SF
Product Name Process Analyzer
Methods, Technology & Standards Near infrared (NIR)
Unlock Full Specs
to access all available technical data

Similar Products

Stiffness/Bending Resistance Tester - 4171 - Gurley Precision Instruments
Specs
Properties Analyzed Brittleness / Friability
Test Media Adhesives/Sealants; Textiles; Paper
Display & Special Features Analog (optional feature); Digital (optional feature)
View Details
JOAP Certified Elemental Analyzer - SpectrOil M/N-W - AMETEK Spectro Scientific
Specs
Methods, Technology & Standards ASTM Standard Test Method D6595
Properties Analyzed Wear / Abrasion
Test Media Fuel / Fuel Materials
View Details
Desktop Scanning Electron Microscope Software - ParticleMetric - Phenom-World BV
Specs
Properties Analyzed Pore Distribution
Test Media Foam / Porous Materials
View Details
Melt Flow Testers -  - Instron®
Specs
Properties Analyzed Pour Point; Texture Analysis; Melt Flow Index (MFI); Processability / Plasticity
Test Media Polymers/Organics
Display & Special Features Digital; PC Interface / Networkable; SPC Software or Capability
View Details