KPM Analytics Process Analyzer MCT 460

Description
The MCT 460 Series Process Analyzers provide reliable in-process monitoring of moisture and additional constituents in real-time for improved process control, increased yield, maximum production efficiency, and a quick return on investment.
Description
The MCT 460 Series Process Analyzers provide reliable in-process monitoring of moisture and additional constituents in real-time for improved process control, increased yield, maximum production efficiency, and a quick return on investment.
Datasheet
Datasheet Summary
Powered by GS/AI

The MCT 460 On-line NIR Smart Sensor from KPM Analytics is designed for continuous moisture and constituent measurement in manufacturing processes. It provides real-time analysis to enhance product quality, increase yield, and minimize waste. The sensor is capable of measuring moisture, oil, coat weight, and temperature simultaneously, with high accuracy and repeatability. It operates effectively in harsh environments, featuring a rugged cast aluminum enclosure and a proprietary temperature-controlled detector for measurement stability. The MCT 460 supports a moisture range from 0.1% to 60% on a wet basis and up to 400% on a dry basis, with an accuracy of ±0.1% for moisture and ±0.2% for resins. It offers various output options, including 4-20mA, 0-10V, RS-232, and RS-485, and can be integrated into existing systems using optional bus interfaces like ProfiNet and Modbus TCP. The sensor is designed for easy installation and maintenance, with modular components that can be replaced in the field. Additionally, it includes advanced on-board diagnostics for troubleshooting and a proprietary ViewerSuite software for monitoring and calibration adjustments. This product is suitable for a wide range of applications, including converting, chemicals, biofuels, and textiles, making it a versatile choice for engineers seeking reliable in-process monitoring solutions.

Datasheet Summary
Powered by GS/AI

The MCT 460 On-line NIR Smart Sensor from KPM Analytics is designed for continuous moisture and constituent measurement in manufacturing processes. It provides real-time analysis to enhance product quality, increase yield, and minimize waste. The sensor is capable of measuring moisture, oil, coat weight, and temperature simultaneously, with high accuracy and repeatability. It operates effectively in harsh environments, featuring a rugged cast aluminum enclosure and a proprietary temperature-controlled detector for measurement stability. The MCT 460 supports a moisture range from 0.1% to 60% on a wet basis and up to 400% on a dry basis, with an accuracy of ±0.1% for moisture and ±0.2% for resins. It offers various output options, including 4-20mA, 0-10V, RS-232, and RS-485, and can be integrated into existing systems using optional bus interfaces like ProfiNet and Modbus TCP. The sensor is designed for easy installation and maintenance, with modular components that can be replaced in the field. Additionally, it includes advanced on-board diagnostics for troubleshooting and a proprietary ViewerSuite software for monitoring and calibration adjustments. This product is suitable for a wide range of applications, including converting, chemicals, biofuels, and textiles, making it a versatile choice for engineers seeking reliable in-process monitoring solutions.

Suppliers

Company
Product
Description
Supplier Links
Process Analyzer - MCT 460 - KPM Analytics
Westborough, MA, United States
Process Analyzer
MCT 460
Process Analyzer MCT 460
The MCT 460 Series Process Analyzers provide reliable in-process monitoring of moisture and additional constituents in real-time for improved process control, increased yield, maximum production efficiency, and a quick return on investment.

The MCT 460 Series Process Analyzers provide reliable in-process monitoring of moisture and additional constituents in real-time for improved process control, increased yield, maximum production efficiency, and a quick return on investment.

Supplier's Site Datasheet

Technical Specifications

  KPM Analytics
Product Category Property Testing Equipment
Product Number MCT 460
Product Name Process Analyzer
Methods, Technology & Standards Near infrared (NIR)
Unlock Full Specs
to access all available technical data

Similar Products

Stiffness/Bending Resistance Tester - 4171 - Gurley Precision Instruments
Specs
Properties Analyzed Brittleness / Friability
Test Media Adhesives/Sealants; Textiles; Paper
Display & Special Features Analog (optional feature); Digital (optional feature)
View Details
Analytical Ferrography Laboratory - T2FM 500 - AMETEK Spectro Scientific
Specs
Properties Analyzed Wear / Abrasion
Test Media Fuel / Fuel Materials
Display & Special Features PC Interface / Networkable
View Details
Melt Flow Testers -  - Instron®
Specs
Properties Analyzed Pour Point; Texture Analysis; Melt Flow Index (MFI); Processability / Plasticity
Test Media Polymers/Organics
Display & Special Features Digital; PC Interface / Networkable; SPC Software or Capability
View Details
Ironing Sublimation Color Fastness Tester -  - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
Properties Analyzed Color Fastness
Test Media Textiles
View Details