Our M3-0.20 micro ultra fine adjusters are available in standard lengths from 8 mm to 39 mm and are supplied with a 53 HRC 1.6 mm dia. tip and provide sub-micron sensitivity. Our metric ultra fine adjusters are HEX driven (1.5 mm) and optional knobs and drive types are available. Thread class exceeds 3A.
Note: Kozak Micro cannot guarantee that our screws and bushings will be compatible with screws and bushings sold by other manufacturers.
| Kozak Micro Adjusters | |
|---|---|
| Product Category | Precision Adjustment Screws |
| Product Number | TS3-20-12 |
| Product Name | Metric Fine Adjustment Screws M3-0.20 |