Kozak Micro Adjusters Datasheets for Precision Adjustment Screws

Precision adjustment screws have fine threading up to 200 TPI and provide micro positioning on tables, microscopes, analytical intruments, and flow metering devices.
Precision Adjustment Screws: Learn more

Product Name Notes
Our 1/4-100 (100 TPI) ultra fine adjusters are available in lengths from 5/16" to 4.0" and are supplied with a 53 HRC .156" dia. tip and provide sub-micron sensitivity making...
Our 1/4-80 (80 TPI) fine adjusters are available in lengths from 5/16" to 4.0" and are supplied with a 53 HRC .156" dia. tip and provide sub-micron sensitivity making them...
Our 3/16-100 (100 TPI) ultra fine adjusters are available in lengths from 5/16" to 2.0" and are supplied with a 53 HRC .125" dia. tip and provide sub-micron sensitivity making...
Our imperial sized fine and ultra fine unbraked bushings or carriers deliver precision smooth movements in the most demanding OEM applications. Our bushings or carriers are available standard in 360...
Our imperial sized matched set micro positioning adjustment screws and unbraked bushings deliver precision smooth movements in the most demanding OEM applications. These matched sets provide the smoothest and most...
Our M2-0.20 micro ultra fine adjusters are available in standard lengths from 8 mm to 20 mm and are supplied with a 53 HRC 1 mm dia. tip and provide...
Our M2-0.25 micro ultra fine adjusters are available in standard lengths from 8 mm to 20 mm and are supplied with a 53 HRC 1.6 mm dia. tip and provide...
Our M3-0.20 micro ultra fine adjusters are available in standard lengths from 8 mm to 39 mm and are supplied with a 53 HRC 1.6 mm dia. tip and provide...
Our M3-0.25 micro ultra fine adjusters are available in standard lengths from 8 mm to 39 mm and are supplied with a 53 HRC 1.6 mm dia. tip and provide...