Full Size DJ Headphones; Frequency Response Min:30Hz; Frequency Response Max:20kHz; Impedance:32ohm; Drive Unit Type:-; Connector Type:3.5 mm with 1/4 " adapter; Lead Length:8ft; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 79X3820 |
| Product Name | Full Size Dj Headphones; Frequency Response Min Koss |