Compact Lightweight Headphones with Adjustable Headband; Frequency Response Min:60Hz; Frequency Response Max:20kHz; Impedance:32ohm; Drive Unit Type:-; Connector Type:3.5mm Connector; Lead Length:4ft; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 79X3819 |
| Product Name | Compact Lightweight Headphones With Adjustable Headband; Frequency Response Min Koss |