Introducing the world’s first true over-the-ear Wi-Fi headphones. Powered by our state-of-the-art STRIVA technology, Koss STRIVA PRO headphones offer complete freedom and incredible sound with fold-and-go portability. With a built-in Wi-Fi receiver, these full size headphones give you three ways to listen to music. First, anywhere you have Wi-Fi access, you can stream thousands of free, high-quality internet stations directly to your STRIVA PRO wireless headphones. Next, plug the included Content Access Point (CAP) into any smartphone, tablet, or MP3 player stereo output, and it will transmit the audio right to the headphonesâ€"wireles
sly. All that, and you can also use them like standard headphones by plugging them into any stereo device using the included audio cable. What’s included: STRIVA PRO full size headphones STRIVA CAP wireless transmitter 2 straps to attach STRIVA CAP to mobile devices AC wall power adapter Carrying case Mini USB-to-audio cable (allows corded listening) Short mini USB-to-USB cable (for charging headphones) Mini USB-to-audio cable (allows STRIVA CAP to stream audio from any stereo mini output) Long mini USB-to-USB cable (for initial CAP setup) Setup guide 90-Day Limited Warranty Access to MyKOSS music management system System requirements: A computer capable of running Java with a USB connector: Windows, Mac OSX or Linux (required for initial headphone setup) Internet Explorer, Safari, Chrome or Firefox with the latest version of Java installed An email address to validate your setup A wireless access point or router that you can identify by name (SSID) and for which you know the password (if password protected) Specs: Battery Life: 15 hours / 8 hours (STRIVA CAP mode) STRIVA CAP Battery Life: 3 hours / 2 hours (STRIVA CAP mode) Frequency Response: 10Hz -20,000Hz Wi-Fi range: 300ft (in an optimal operating environment) Maximum Input in Millivolts: 1.05V @1kHz Distortion: < 0.2% THD at 95dB SPL USB AC adapter: 100/240Vac, 50/60Hz
Introducing the world’s first true over-the-ear Wi-Fi headphones.
Powered by our state-of-the-art STRIVA technology, Koss STRIVA PRO headphones offer complete freedom and incredible sound with fold-and-go portability. With a built-in Wi-Fi receiver, these full size headphones give you three ways to listen to music. First, anywhere you have Wi-Fi access, you can stream thousands of free, high-quality internet stations directly to your STRIVA PRO wireless headphones. Next, plug the included Content Access Point (CAP) into any smartphone, tablet, or MP3 player stereo output, and it will transmit the audio right to the headphonesâ€"wirelessly. All that, and you can also use them like standard headphones by plugging them into any stereo device using the included audio cable.
What’s included:
STRIVA PRO full size headphones
STRIVA CAP wireless transmitter
2 straps to attach STRIVA CAP to mobile devices
AC wall power adapter
Carrying case
Mini USB-to-audio cable (allows corded listening)
Short mini USB-to-USB cable (for charging headphones)
Mini USB-to-audio cable (allows STRIVA CAP to stream audio from any stereo mini output)
Long mini USB-to-USB cable (for initial CAP setup)
Setup guide
90-Day Limited Warranty
Access to MyKOSS music management system
System requirements:
A computer capable of running Java with a USB connector: Windows, Mac OSX or Linux (required for initial headphone setup)
Internet Explorer, Safari, Chrome or Firefox with the latest version of Java installed
An email address to validate your setup
A wireless access point or router that you can identify by name (SSID) and for which you know the password (if password protected)
Specs:
Battery Life: 15 hours / 8 hours (STRIVA CAP mode)
STRIVA CAP Battery Life: 3 hours / 2 hours (STRIVA CAP mode)
Frequency Response: 10Hz -20,000Hz
Wi-Fi range: 300ft (in an optimal operating environment)
Maximum Input in Millivolts: 1.05V @1kHz
Distortion: < 0.2% THD at 95dB SPL
USB AC adapter: 100/240Vac, 50/60Hz