Frequency Response Min:10Hz; Frequency Response Max:25kHz; Impedance:35ohm; Drive Unit Type:-; Connector Type:3.5mm; Lead Length:4.5ft; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 33AC7072 |
| Product Name | Frequency Response Min Koss |