Full Size Comm Headphones with Noise Cancelling Microphone; Frequency Response Min:20Hz; Frequency Response Max:20kHz; Impedance:120ohm; Drive Unit Type:-; Connector Type:3.5mm Connector; Lead Length:-; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 79X3631 |
| Product Name | Full Size Comm Headphones With Noise Cancelling Microphone; Frequency Response Min Koss |