Full Size Studio Headphones; Frequency Response Min:10Hz; Frequency Response Max:25kHz; Impedance:250ohm; Drive Unit Type:-; Connector Type:3.5mm Connector; Lead Length:8ft; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 79X3595 |
| Product Name | Full Size Studio Headphones; Frequency Response Min Koss |