Noise Isolating Earbuds with Memory Foam Cushions Green; Frequency Response Min:10Hz; Frequency Response Max:20kHz; Impedance:16ohm; Drive Unit Type:-; Connector Type:-; Lead Length:4ft; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 79X3584 |
| Product Name | Noise Isolating Earbuds With Memory Foam Cushions Green; Frequency Response Min Koss |