Lightweight Earbuds Black; Frequency Response Min:60Hz; Frequency Response Max:20kHz; Impedance:16ohm; Drive Unit Type:-; Connector Type:3.5mm Connector; Lead Length:4ft; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | 79X3483 |
| Product Name | Lightweight Earbuds Black; Frequency Response Min Koss |