The Korenix JetNet 5216GP-4F is an industrial managed PoE switch designed for harsh environments, featuring 12 10/100/1000 Mbps Ethernet ports and 4 SFP ports. It complies with IEEE 802.3af/at/bt standards, allowing each Ethernet port to support up to 90W, with a total PoE budget of 480W for powering devices. The switch operates within a wide temperature range of -40 to 75°C and is built to withstand heavy industrial conditions, meeting IEC 61000-6-2 and IEC 61000-6-4 EMC standards. Management capabilities include support for SNMP v1/v2c/v3, web UI, and Telnet, along with advanced security features such as port security and access control lists. The device supports various network redundancy protocols, including Multiple Super Ring and Rapid Spanning Tree Protocol, ensuring high availability. The switch is suitable for applications in traffic control systems and other network environments requiring reliable performance and robust management features.
ETHERNET SWITCH, 10MBPS, 100MBPS, 1GBPS; No. of Ports:16Ports; Ethernet Switch Application:Industri
| Newark, An Avnet Company | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 26AK5197 |
| Product Name | Ethernet Switch, 10Mbps, 100Mbps, 1Gbps; No. Of Ports Korenix |
| Network Equipment | Switch |