Korenix Technologies Co., Ltd. Ethernet Switch, 10Mbps, 100Mbps, 1Gbps; No. Of Ports Korenix JETNET 5208G

Description
ETHERNET SWITCH, 10MBPS, 100MBPS, 1GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Input Voltage Type:VDC
Datasheet
Description
ETHERNET SWITCH, 10MBPS, 100MBPS, 1GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Input Voltage Type:VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Switch, 10Mbps, 100Mbps, 1Gbps; No. Of Ports Korenix - 26AK5186 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Switch, 10Mbps, 100Mbps, 1Gbps; No. Of Ports Korenix
26AK5186
Ethernet Switch, 10Mbps, 100Mbps, 1Gbps; No. Of Ports Korenix 26AK5186
ETHERNET SWITCH, 10MBPS, 100MBPS, 1GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Input Voltage Type:VDC

ETHERNET SWITCH, 10MBPS, 100MBPS, 1GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Input Voltage Type:VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 26AK5186
Product Name Ethernet Switch, 10Mbps, 100Mbps, 1Gbps; No. Of Ports Korenix
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

SmartFlex, Korea, 5x Ethernet, Wi-Fi, PoE PSE, Metal, Without Accessories - BB-SR30918120-SWH - Advantech
Specs
Network Media Wireless
Features Internet of Things (IoT) Capable; PoE Ready
View Details
16x1G SFP + 8x1G SFP/RJ45 COMBO ports+4x10G SFP+ Managed Switch - LN-2316XF8C-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details