Korean Hroparts Electronics Co., Ltd. Pushbutton Switches K2-1839SP-H5SW-02

Description
SMD Tactile Switches ROHS
Description
SMD Tactile Switches ROHS

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - K2-1839SP-H5SW-02 - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
K2-1839SP-H5SW-02
Pushbutton Switches K2-1839SP-H5SW-02
SMD Tactile Switches ROHS

SMD Tactile Switches ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches
Product Number K2-1839SP-H5SW-02
Product Name Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Membrane Switch Frontpanel Short Stroke 18 mm - MCS 18 Front - SCHURTER Inc
Specs
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.2 lbs (0.1020 kg)
View Details
N program - NDL - Illuminated pushbutton - NDLGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
B3J Hinged Tactile Switch - B3J-4200 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers