Korean HROParts Electronics Co.,Ltd Key/Switch >> Tactile Switches K6-6140S05

Description
Yellow 6.4mm 5.5mm 50mA Brick nogging 7.2mm 100,000 Times 160gf 12V SMD Tactile Switches ROHS
Datasheet
Description
Yellow 6.4mm 5.5mm 50mA Brick nogging 7.2mm 100,000 Times 160gf 12V SMD Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
K6-6140S05
Key/Switch >> Tactile Switches K6-6140S05
Yellow 6.4mm 5.5mm 50mA Brick nogging 7.2mm 100,000 Times 160gf 12V SMD Tactile Switches ROHS

Yellow 6.4mm 5.5mm 50mA Brick nogging 7.2mm 100,000 Times 160gf 12V SMD Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches
Product Number K6-6140S05
Product Name Key/Switch >> Tactile Switches
Switch Dimensions Height: 5.5mm x Length: 7.2mm x Width: 6.4mm
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Light Touch Miniature Pushbutton - EB2011P-CH - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
Mini Four Leg Key Pad Dome - 5133TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-R2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers