The Studer S32 cylindrical grinder is designed for the grinding of workpieces in large series. It can be automated and is especially suitable for use in the automotive and fuel injection industry and with special equipment for punch grinding in the tooling sector.
Features:
Arrangement of X-axis 0 or 30 deg
Grinding wheel left or right
The roller dressing unit makes the S32 a high-production machine
Use of the C-axis makes it a high-performance punch grinder
Equipment for high-speed grinding with cutting rates of over 125 m/sec for working materials that are difficult to machine
Several workhead models available for different grinding jobs
Full enclosure with 1 sliding doors
Machine base made of Granitan
Standardised interface for loader and peripheral devices
Extensive range of accessories Specifications:
Grinding length
16”
Center height
7”
Workpiece weight
176 lbs.
Swivel range wheelhead
+/- 8.5°
Grinding wheel dimensions
20 x 3”
Spindle drive
10/16/26 hp
The Studer S32 cylindrical grinder is designed for the grinding of workpieces in large series. It can be automated and is especially suitable for use in the automotive and fuel injection industry and with special equipment for punch grinding in the tooling sector.
Features:
- Arrangement of X-axis 0 or 30 deg
- Grinding wheel left or right
- The roller dressing unit makes the S32 a high-production machine
- Use of the C-axis makes it a high-performance punch grinder
- Equipment for high-speed grinding with cutting rates of over 125 m/sec for working materials that are difficult to machine
- Several workhead models available for different grinding jobs
- Full enclosure with 1 sliding doors
- Machine base made of Granitan
- Standardised interface for loader and peripheral devices
- Extensive range of accessories
Specifications:
| Grinding length | 16” |
| Center height | 7” |
| Workpiece weight | 176 lbs. |
| Swivel range wheelhead | +/- 8.5° |
| Grinding wheel dimensions | 20 x 3” |
| Spindle drive | 10/16/26 hp |