United Grinding Technologies Inc. Studer S20

Description
Compact for small precision components The Studer S20 universal cylindrical grinder is designed for the grinding of workpieces in individual as well as small and large series production operations. It is ideal in all sectors where small precision components are produced. It is very easy to operate and the machine can be reset within a very short time. Features: Distance between centres of 400 (15.7”) or 650 mm (25.6”)High-rsolutio n B axis Cross slide with wheelhead for external grinding with grinding wheel on the right and location area for the internal grinding (optional) The wheelhead can be swivelled 15 and 30 deg Automatic grinding cycles for plunge and traverse grinding 400 (15.7”) machine table with 30 deg swivel range 650 mm (25.6”) machine table with 15 deg swivel range Extensive range of accessories Specifications: Grinding length 16/26” Center height 4” Workpiece weight 44 lbs. Swivel range wheelhead 0/15/30° Grinding wheel dimensions 14 x 2” Spindle drive 4 hp
Description
Compact for small precision components The Studer S20 universal cylindrical grinder is designed for the grinding of workpieces in individual as well as small and large series production operations. It is ideal in all sectors where small precision components are produced. It is very easy to operate and the machine can be reset within a very short time. Features: Distance between centres of 400 (15.7”) or 650 mm (25.6”)High-rsolutio n B axis Cross slide with wheelhead for external grinding with grinding wheel on the right and location area for the internal grinding (optional) The wheelhead can be swivelled 15 and 30 deg Automatic grinding cycles for plunge and traverse grinding 400 (15.7”) machine table with 30 deg swivel range 650 mm (25.6”) machine table with 15 deg swivel range Extensive range of accessories Specifications: Grinding length 16/26” Center height 4” Workpiece weight 44 lbs. Swivel range wheelhead 0/15/30° Grinding wheel dimensions 14 x 2” Spindle drive 4 hp

Suppliers

Company
Product
Description
Supplier Links
Studer S20
Compact for small precision components The Studer S20 universal cylindrical grinder is designed for the grinding of workpieces in individual as well as small and large series production operations. It is ideal in all sectors where small precision components are produced. It is very easy to operate and the machine can be reset within a very short time. Features: Distance between centres of 400 (15.7”) or 650 mm (25.6”)High-rsolutio n B axis Cross slide with wheelhead for external grinding with grinding wheel on the right and location area for the internal grinding (optional) The wheelhead can be swivelled 15 and 30 deg Automatic grinding cycles for plunge and traverse grinding 400 (15.7”) machine table with 30 deg swivel range 650 mm (25.6”) machine table with 15 deg swivel range Extensive range of accessories Specifications: Grinding length 16/26” Center height 4” Workpiece weight 44 lbs. Swivel range wheelhead 0/15/30° Grinding wheel dimensions 14 x 2” Spindle drive 4 hp

Compact for small precision components
The Studer S20 universal cylindrical grinder is designed for the grinding of workpieces in individual as well as small and large series production operations. It is ideal in all sectors where small precision components are produced. It is very easy to operate and the machine can be reset within a very short time.

Features:

  • Distance between centres of 400 (15.7”) or 650 mm (25.6”)High-rsolution B axis
  • Cross slide with wheelhead for external grinding with grinding wheel on the right and location area for the internal grinding (optional)
  • The wheelhead can be swivelled 15 and 30 deg
  • Automatic grinding cycles for plunge and traverse grinding
  • 400 (15.7”) machine table with 30 deg swivel range
  • 650 mm (25.6”) machine table with 15 deg swivel range
  • Extensive range of accessories

Specifications:

Grinding length16/26”
Center height4”
Workpiece weight44 lbs.
Swivel range wheelhead0/15/30°
Grinding wheel dimensions14 x 2”
Spindle drive4 hp
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number S20
Product Name Studer
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 3800 to 9000 rpm
View Details
Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Air Grinder with Collets, Angle-Head Design -  - DEPRAG, Inc.
Specs
Type Grinder; AngleGrinder; DieGrinder
Mounting Handheld
Rotary Speed 55000 rpm
View Details
Centerless Grinding System - GT-610-SD - Glebar Company Inc.
Specs
Type Grinder; Centerless Throughfeed
Mounting Floor / Machine Tool
Applications / Materials Abraded Metal
View Details