United Grinding Technologies Inc. Blohm Profimat RT

Description
The Blohm PROFIMAT RT line of creepfeed grinding machines has been developed with the aim to meet the "LEAN APPROACH" concept. It represents with a width of only 2000 mm (79") an extremely compact and heavy duty production grinding machine for universal application using the latest technology The machine features the traveling column design with rotary indexing table (RT). Grinding spindle drives with a power up to 60 kW (81 HP) and a max. cutting speed of 170 m/s are suitable for conventional, CD- or IPD-creepfeed grinding or any CBN grinding methods. These features present an optimum solution for your grinding tasks. The PROFIMAT RT are available with CNC Control SIEMENS SINUMERIK 810D, 840D or GE-FANUC 18i, including extensive operator guidance. Blohm provides with this future oriented machining concept innovative solutions for your production requirements. Specifications: RT 800 RT 1000 X-axis column travel 28” 28” Y-axis wheel travel 22” 22” Z-axis column travel 12.8” 12.8” V-axis stroke dresser(opt) 5.2” 5.2” Indexing table diameter 32” 40” Grinding wheel size 16 x 4 x 5.08 inch Wheel size (option) 18 x 6.4 x 5.08 inch Spindle AC Drive Motor 36.6hp/1250rpm w/Siemens CNC 34.6hp/1500rpm with GE Fanuc Option up to 80hp/1500rpm
Description
The Blohm PROFIMAT RT line of creepfeed grinding machines has been developed with the aim to meet the "LEAN APPROACH" concept. It represents with a width of only 2000 mm (79") an extremely compact and heavy duty production grinding machine for universal application using the latest technology The machine features the traveling column design with rotary indexing table (RT). Grinding spindle drives with a power up to 60 kW (81 HP) and a max. cutting speed of 170 m/s are suitable for conventional, CD- or IPD-creepfeed grinding or any CBN grinding methods. These features present an optimum solution for your grinding tasks. The PROFIMAT RT are available with CNC Control SIEMENS SINUMERIK 810D, 840D or GE-FANUC 18i, including extensive operator guidance. Blohm provides with this future oriented machining concept innovative solutions for your production requirements. Specifications: RT 800 RT 1000 X-axis column travel 28” 28” Y-axis wheel travel 22” 22” Z-axis column travel 12.8” 12.8” V-axis stroke dresser(opt) 5.2” 5.2” Indexing table diameter 32” 40” Grinding wheel size 16 x 4 x 5.08 inch Wheel size (option) 18 x 6.4 x 5.08 inch Spindle AC Drive Motor 36.6hp/1250rpm w/Siemens CNC 34.6hp/1500rpm with GE Fanuc Option up to 80hp/1500rpm

Suppliers

Company
Product
Description
Supplier Links
The Blohm PROFIMAT RT line of creepfeed grinding machines has been developed with the aim to meet the "LEAN APPROACH" concept. It represents with a width of only 2000 mm (79") an extremely compact and heavy duty production grinding machine for universal application using the latest technology The machine features the traveling column design with rotary indexing table (RT). Grinding spindle drives with a power up to 60 kW (81 HP) and a max. cutting speed of 170 m/s are suitable for conventional, CD- or IPD-creepfeed grinding or any CBN grinding methods. These features present an optimum solution for your grinding tasks. The PROFIMAT RT are available with CNC Control SIEMENS SINUMERIK 810D, 840D or GE-FANUC 18i, including extensive operator guidance. Blohm provides with this future oriented machining concept innovative solutions for your production requirements. Specifications: RT 800 RT 1000 X-axis column travel 28” 28” Y-axis wheel travel 22” 22” Z-axis column travel 12.8” 12.8” V-axis stroke dresser(opt) 5.2” 5.2” Indexing table diameter 32” 40” Grinding wheel size 16 x 4 x 5.08 inch Wheel size (option) 18 x 6.4 x 5.08 inch Spindle AC Drive Motor 36.6hp/1250rpm w/Siemens CNC 34.6hp/1500rpm with GE Fanuc Option up to 80hp/1500rpm

The Blohm PROFIMAT RT line of creepfeed grinding machines has been developed with the aim to meet the "LEAN APPROACH" concept. It represents with a width of only 2000 mm (79") an extremely compact and heavy duty production grinding machine for universal application using the latest technology

The machine features the traveling column design with rotary indexing table (RT). Grinding spindle drives with a power up to 60 kW (81 HP) and a max. cutting speed of 170 m/s are suitable for conventional, CD- or IPD-creepfeed grinding or any CBN grinding methods. These features present an optimum solution for your grinding tasks.

The PROFIMAT RT are available with CNC Control SIEMENS SINUMERIK 810D, 840D or GE-FANUC 18i, including extensive operator guidance.

Blohm provides with this future oriented machining concept innovative solutions for your production requirements.

Specifications:

RT 800

RT 1000

X-axis column travel28”28”
Y-axis wheel travel22”22”
Z-axis column travel12.8”12.8”
V-axis stroke dresser(opt)5.2”5.2”
Indexing table diameter32”40”
Grinding wheel size16 x 4 x 5.08 inch
Wheel size (option)18 x 6.4 x 5.08 inch
Spindle AC Drive Motor36.6hp/1250rpm w/Siemens CNC
34.6hp/1500rpm with GE Fanuc
Option up to 80hp/1500rpm
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number Profimat RT
Product Name Blohm
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Cleaving Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Bench Grinders - 227847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
View Details
Angle Grinder - RA12M-115-IMP - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 12000 rpm
Power 0.9000 HP
View Details
Rotary Surface Grinder - IG 382 - DCM Tech Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Surface
Mounting Floor / Machine Tool
Industry Applications Additive Manufacturing
View Details