United Grinding Technologies Inc. Mägerle MGC

Description
The MGC Series, availible with 180° swivel table or stationary work carrier, has been on the market since 1986. The Mägerle MGC series has been updated and optimized, continuing to satisfy customer specific requirements. The traveling column machines with 180° swivel table diameters from 800 mm up to 2000 mm and vertical stroke up to 900 mm offer a wide range of machining capacity at reduced floor space due to the traveling column concept. Features: Smooth slow and fast column motion and accurate positioning Maximum work load Thermal stability by hydrostatic return oil circuit through machine base Super precision High stiffness and rigidity Specifications: Models: MGC 080 MGC 135 MGC 210 MGC 260 MGC 400 MGC 550 X-axis Table longitundinal travel Feed rate Column Travel 32" 52" 83" 102" 158" 212" (See above) 0...800" Y-axis Wheelhead vertical travel Feed Rate 26/30/34/42" 0...200" Z-axis Saddle cross travel Feed rate 8.8/12.8/18.8/26/30" 0...200" V-axis Wheelhead dressing Roll width Roll drive 8.3" max. 6000 rpm Grinding spindle drive Spindle power Speed range Peripheral speeds 33/66/100/133 hp max. 6000/8000 max 208 ft/s
Description
The MGC Series, availible with 180° swivel table or stationary work carrier, has been on the market since 1986. The Mägerle MGC series has been updated and optimized, continuing to satisfy customer specific requirements. The traveling column machines with 180° swivel table diameters from 800 mm up to 2000 mm and vertical stroke up to 900 mm offer a wide range of machining capacity at reduced floor space due to the traveling column concept. Features: Smooth slow and fast column motion and accurate positioning Maximum work load Thermal stability by hydrostatic return oil circuit through machine base Super precision High stiffness and rigidity Specifications: Models: MGC 080 MGC 135 MGC 210 MGC 260 MGC 400 MGC 550 X-axis Table longitundinal travel Feed rate Column Travel 32" 52" 83" 102" 158" 212" (See above) 0...800" Y-axis Wheelhead vertical travel Feed Rate 26/30/34/42" 0...200" Z-axis Saddle cross travel Feed rate 8.8/12.8/18.8/26/30" 0...200" V-axis Wheelhead dressing Roll width Roll drive 8.3" max. 6000 rpm Grinding spindle drive Spindle power Speed range Peripheral speeds 33/66/100/133 hp max. 6000/8000 max 208 ft/s

Suppliers

Company
Product
Description
Supplier Links
Mägerle - MGC - United Grinding Technologies Inc.
Miamisburg, OH, USA
Mägerle
MGC
Mägerle MGC
The MGC Series, availible with 180° swivel table or stationary work carrier, has been on the market since 1986. The Mägerle MGC series has been updated and optimized, continuing to satisfy customer specific requirements. The traveling column machines with 180° swivel table diameters from 800 mm up to 2000 mm and vertical stroke up to 900 mm offer a wide range of machining capacity at reduced floor space due to the traveling column concept. Features: Smooth slow and fast column motion and accurate positioning Maximum work load Thermal stability by hydrostatic return oil circuit through machine base Super precision High stiffness and rigidity Specifications: Models: MGC 080 MGC 135 MGC 210 MGC 260 MGC 400 MGC 550 X-axis Table longitundinal travel Feed rate Column Travel 32" 52" 83" 102" 158" 212" (See above) 0...800" Y-axis Wheelhead vertical travel Feed Rate 26/30/34/42" 0...200" Z-axis Saddle cross travel Feed rate 8.8/12.8/18.8/26/30" 0...200" V-axis Wheelhead dressing Roll width Roll drive 8.3" max. 6000 rpm Grinding spindle drive Spindle power Speed range Peripheral speeds 33/66/100/133 hp max. 6000/8000 max 208 ft/s

The MGC Series, availible with 180° swivel table or stationary work carrier, has been on the market since 1986. The Mägerle MGC series has been updated and optimized, continuing to satisfy customer specific requirements.
The traveling column machines with 180° swivel table diameters from 800 mm up to 2000 mm and vertical stroke up to 900 mm offer a wide range of machining capacity at reduced floor space due to the traveling column concept.

Features:

  • Smooth slow and fast column motion and accurate positioning
  • Maximum work load
  • Thermal stability by hydrostatic return oil circuit through machine base
  • Super precision
  • High stiffness and rigidity

Specifications:

Models:

MGC 080

MGC 135

MGC 210

MGC 260

MGC 400

MGC 550

X-axis

Table longitundinal travel

Feed rate

Column Travel

32"

52"

83"

102"

158"

212"

(See above)

0...800"

Y-axis
Wheelhead vertical travel

Feed Rate

26/30/34/42"

0...200"

Z-axis

Saddle cross travel

Feed rate

8.8/12.8/18.8/26/30"

0...200"

V-axis Wheelhead dressing

Roll width

Roll drive

8.3"

max. 6000 rpm

Grinding spindle drive

Spindle power

Speed range

Peripheral speeds

33/66/100/133 hp

max. 6000/8000

max 208 ft/s

Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number MGC
Product Name Mägerle
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Visual Inspection Machine -  - Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Grinders - 2662916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 11000 rpm
View Details
Angle Grinder - RA12M-B - ATA Group
Specs
Type Grinder; AngleGrinder
Rotary Speed 12000 rpm
Power 0.9000 HP
View Details
Brake Rotor - SG 7100 - DCM Tech Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard)
Mounting Floor / Machine Tool
Applications / Materials Abraded Automotive or Paint; Brakes / Clutches; Flywheels; Metal; MRO / Resurfacing
View Details