United Grinding Technologies Inc. Mikrosa KRONOS dual

Description
The Mikrosa KRONOS dual centerless grinder is in a catagory all its own! It provides a series of processing benefits thanks to the combination of centreless grinding and grinding between centres. The technological highlight of the KRONOS dual is the retention of the workpiece centre in centreless grinding. As the workpiece centre is not lost, nothing is left up to chance any more. Its field of application is to be seen whenever previous or successive work steps require processing from the centres. The KRONOS dual guarantees shorter processing times by higher stock removal performance, with the combination of grinding between centres and centreless grinding. An economical solution has been found by the machine concept on the tried and tested basis of the KRONOS with all its benefits and features. With the KRONOS innovative development of grinding between centres is achievable. Features: Due to the combination of 2 grinding methods, the workpiece center will remain intact Considerably shorter processing times with high precision in comparison with grinding between centres only, as the workpiece is fully supported and therefore cannot bend. Reduced material handling times Rigid granitan machine bed ensures excellent thermal stability characteristics and superior vibration absorption SIEMENS Sinumerik 840 D control and Simodrive infeed technology Double-end supported grinding wheel and regulating wheel spindle with anti-friction bearings A maximum power of 133 hp allows for powerful chip-removal Semi-automatic grinding wheel changing enables reduction of the grinding wheel changing time to less than 15 minutes Motorized coolant jet adjustment in accordance with the grinding wheel wear Specifications: Workpiece Diameter 12...24.8" Length, max. Grinding wheel D x W x d, max 26" x 26" x 12" Peripheral speed, max 208/396 ft/sec Spindle drive 80/133 hp Regulating wheel D x W x d, max 16" x 26" x 8" Peripheral speed, max 5...700 rpm Dressing speed, max 700 rpm Workcenter support 4 MT
Description
The Mikrosa KRONOS dual centerless grinder is in a catagory all its own! It provides a series of processing benefits thanks to the combination of centreless grinding and grinding between centres. The technological highlight of the KRONOS dual is the retention of the workpiece centre in centreless grinding. As the workpiece centre is not lost, nothing is left up to chance any more. Its field of application is to be seen whenever previous or successive work steps require processing from the centres. The KRONOS dual guarantees shorter processing times by higher stock removal performance, with the combination of grinding between centres and centreless grinding. An economical solution has been found by the machine concept on the tried and tested basis of the KRONOS with all its benefits and features. With the KRONOS innovative development of grinding between centres is achievable. Features: Due to the combination of 2 grinding methods, the workpiece center will remain intact Considerably shorter processing times with high precision in comparison with grinding between centres only, as the workpiece is fully supported and therefore cannot bend. Reduced material handling times Rigid granitan machine bed ensures excellent thermal stability characteristics and superior vibration absorption SIEMENS Sinumerik 840 D control and Simodrive infeed technology Double-end supported grinding wheel and regulating wheel spindle with anti-friction bearings A maximum power of 133 hp allows for powerful chip-removal Semi-automatic grinding wheel changing enables reduction of the grinding wheel changing time to less than 15 minutes Motorized coolant jet adjustment in accordance with the grinding wheel wear Specifications: Workpiece Diameter 12...24.8" Length, max. Grinding wheel D x W x d, max 26" x 26" x 12" Peripheral speed, max 208/396 ft/sec Spindle drive 80/133 hp Regulating wheel D x W x d, max 16" x 26" x 8" Peripheral speed, max 5...700 rpm Dressing speed, max 700 rpm Workcenter support 4 MT

Suppliers

Company
Product
Description
Supplier Links
The Mikrosa KRONOS dual centerless grinder is in a catagory all its own! It provides a series of processing benefits thanks to the combination of centreless grinding and grinding between centres. The technological highlight of the KRONOS dual is the retention of the workpiece centre in centreless grinding. As the workpiece centre is not lost, nothing is left up to chance any more. Its field of application is to be seen whenever previous or successive work steps require processing from the centres. The KRONOS dual guarantees shorter processing times by higher stock removal performance, with the combination of grinding between centres and centreless grinding. An economical solution has been found by the machine concept on the tried and tested basis of the KRONOS with all its benefits and features. With the KRONOS innovative development of grinding between centres is achievable. Features: Due to the combination of 2 grinding methods, the workpiece center will remain intact Considerably shorter processing times with high precision in comparison with grinding between centres only, as the workpiece is fully supported and therefore cannot bend. Reduced material handling times Rigid granitan machine bed ensures excellent thermal stability characteristics and superior vibration absorption SIEMENS Sinumerik 840 D control and Simodrive infeed technology Double-end supported grinding wheel and regulating wheel spindle with anti-friction bearings A maximum power of 133 hp allows for powerful chip-removal Semi-automatic grinding wheel changing enables reduction of the grinding wheel changing time to less than 15 minutes Motorized coolant jet adjustment in accordance with the grinding wheel wear Specifications: Workpiece Diameter 12...24.8" Length, max. Grinding wheel D x W x d, max 26" x 26" x 12" Peripheral speed, max 208/396 ft/sec Spindle drive 80/133 hp Regulating wheel D x W x d, max 16" x 26" x 8" Peripheral speed, max 5...700 rpm Dressing speed, max 700 rpm Workcenter support 4 MT

The Mikrosa KRONOS dual centerless grinder is in a catagory all its own! It provides a series of processing benefits thanks to the combination of centreless grinding and grinding between centres.

The technological highlight of the KRONOS dual is the retention of the workpiece centre in centreless grinding. As the workpiece centre is not lost, nothing is left up to chance any more. Its field of application is to be seen whenever previous or successive work steps require processing from the centres. The KRONOS dual guarantees shorter processing times by higher stock removal performance, with the combination of grinding between centres and centreless grinding. An economical solution has been found by the machine concept on the tried and tested basis of the KRONOS with all its benefits and features. With the KRONOS innovative development of grinding between centres is achievable.

Features:

  • Due to the combination of 2 grinding methods, the workpiece center will remain intact
  • Considerably shorter processing times with high precision in comparison with grinding between centres only, as the workpiece is fully supported and therefore cannot bend.
  • Reduced material handling times
  • Rigid granitan machine bed ensures excellent thermal stability characteristics and superior vibration absorption
  • SIEMENS Sinumerik 840 D control and Simodrive infeed technology
  • Double-end supported grinding wheel and regulating wheel spindle with anti-friction bearings
  • A maximum power of 133 hp allows for powerful chip-removal
  • Semi-automatic grinding wheel changing enables reduction of the grinding wheel changing time to less than 15 minutes
  • Motorized coolant jet adjustment in accordance with the grinding wheel wear

Specifications:

Workpiece
Diameter 12...24.8"
Length, max.

Grinding wheel
D x W x d, max 26" x 26" x 12"
Peripheral speed, max 208/396 ft/sec
Spindle drive 80/133 hp

Regulating wheel

D x W x d, max 16" x 26" x 8"
Peripheral speed, max 5...700 rpm
Dressing speed, max 700 rpm

Workcenter support 4 MT

Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number KRONOS dual
Product Name Mikrosa
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 2600935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 20000 rpm
View Details
Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
GA4030K - 4" Angle Grinder - GA4030K - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 11000 rpm
View Details
Punch and Die Grinder - MINI - DCM Tech Inc.
Specs
Type Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Tool Grinder / Sharpener; Mini Punch & Die Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Automotive or Paint; Clean / Surface Prep; Metal; MRO / Resurfacing; Ophthalmic or Optical; Tool and Die; Wet Grinding; Sharpen Turret Press Tooling
View Details