Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TOOL HOLDERS
UNITED GRINDING TECHNOLOGIES INC.
DDJNR164D -- PNEUMATIC TOOL
United Grinding Technologies Inc.
Pneumatic Tool
DDJNR164D
Description
LATHE INSERT TOOL HOLDER. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
LATHE INSERT TOOL HOLDER. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Pneumatic Tool
49221274
Pneumatic Tool
49221274
LATHE INSERT TOOL HOLDER. FREE 2 YEAR RADWELL WARRANTY
LATHE INSERT TOOL HOLDER. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Tool Holders
Product Number
49221274
Product Name
Pneumatic Tool
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
Quick-Loc™ 96mm Round Integrated Risers
QL2-200295
View Details
Newport MKS
Optical Post Holder, Pedestal Base, 4.19 in. Height, 0.5 in. Posts
VPH-4-P
Specs
Type
Post Holder
View Details
Malco Saw Company, Inc.
Stub Arbor Holders
AH501141349
Specs
Type
Face Mill/Shell Mill/Stub Arbor
Projection Length
9.75 inch (248 mm)
View Details
Plansee SE
Tool Holders
DENSIMET®
Specs
Type
Boring Tool; OD / ID Tool Holder; Grinding Mandrels
View Details