Greenleaf Corporation 80° Diamond Toolholder Style F

Description
80° diamond, negative rake, 0° lead
Description
80° diamond, negative rake, 0° lead

Suppliers

Company
Product
Description
Supplier Links
80° Diamond Toolholder - Style F - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond Toolholder
Style F
80° Diamond Toolholder Style F
80° diamond, negative rake, 0° lead

80° diamond, negative rake, 0° lead

Supplier's Site
Triangle Negative Toolholder - Style F - Greenleaf Corporation
Saegertown, PA, United States
Triangle Negative Toolholder
Style F
Triangle Negative Toolholder Style F
Triangle, negative rake, 0° lead

Triangle, negative rake, 0° lead

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Tool Holders
Product Number Style F
Product Name 80° Diamond Toolholder
Type OD / ID Tool Holder
Unlock Full Specs
to access all available technical data

Similar Products

Single Point Holder, QHC Inch -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Type Boring Tool; End Mill Holder
Special Features Coolant Fed
Projection Length 0.6200 inch (15.75 mm)
View Details
80°/100° Diamond Positive Toolholder - Style S - Greenleaf Corporation
Specs
Type OD / ID Tool Holder
Live Static Static
Mounting Style Straight Shank
View Details