United Grinding Technologies Inc. Jung C Series (CNC)

Description
The field of application of the Jung C-series (CNC controlled) is paticularly diverse. The spectrum ranges from exclusive surface grinding to highly flexible profile grinding in tool and mould making, as well as surface and profile grinding in medium to large series. The guard seals off the entire working area so that the arising grinding cloud can be effectively sucked off, thereby significantly improving the workshop climate, particularly with creep-feed grinding. Thanks to the large working area, this machine is ideal for use with optional equipment, such as dividing heads, pallet holders etc. The working area is accessible either at the front or from above. Specifications: C 630CM C 740 Working Area Grinding length / width 31 x 16” 35 x 20” Size of magnet, max. 24 x 12” 28 x 16” Table size 28 x 16” 32 x 17” Max. wheel diameter 12x2x5” 16x4x5” Center dis. table/spindle 25.4” 28.9” Table Longitudinal Feed Reciprocating 3.3...132' 3.3...132' Creep feed 0.004…40” 0.004...40” Grinding Spindle Drive Spindle speed (rpm) 1500...4300 1500...4300 Power output 13 hp 20/30 hp
Description
The field of application of the Jung C-series (CNC controlled) is paticularly diverse. The spectrum ranges from exclusive surface grinding to highly flexible profile grinding in tool and mould making, as well as surface and profile grinding in medium to large series. The guard seals off the entire working area so that the arising grinding cloud can be effectively sucked off, thereby significantly improving the workshop climate, particularly with creep-feed grinding. Thanks to the large working area, this machine is ideal for use with optional equipment, such as dividing heads, pallet holders etc. The working area is accessible either at the front or from above. Specifications: C 630CM C 740 Working Area Grinding length / width 31 x 16” 35 x 20” Size of magnet, max. 24 x 12” 28 x 16” Table size 28 x 16” 32 x 17” Max. wheel diameter 12x2x5” 16x4x5” Center dis. table/spindle 25.4” 28.9” Table Longitudinal Feed Reciprocating 3.3...132' 3.3...132' Creep feed 0.004…40” 0.004...40” Grinding Spindle Drive Spindle speed (rpm) 1500...4300 1500...4300 Power output 13 hp 20/30 hp

Suppliers

Company
Product
Description
Supplier Links
The field of application of the Jung C-series (CNC controlled) is paticularly diverse. The spectrum ranges from exclusive surface grinding to highly flexible profile grinding in tool and mould making, as well as surface and profile grinding in medium to large series. The guard seals off the entire working area so that the arising grinding cloud can be effectively sucked off, thereby significantly improving the workshop climate, particularly with creep-feed grinding. Thanks to the large working area, this machine is ideal for use with optional equipment, such as dividing heads, pallet holders etc. The working area is accessible either at the front or from above. Specifications: C 630CM C 740 Working Area Grinding length / width 31 x 16” 35 x 20” Size of magnet, max. 24 x 12” 28 x 16” Table size 28 x 16” 32 x 17” Max. wheel diameter 12x2x5” 16x4x5” Center dis. table/spindle 25.4” 28.9” Table Longitudinal Feed Reciprocating 3.3...132' 3.3...132' Creep feed 0.004…40” 0.004...40” Grinding Spindle Drive Spindle speed (rpm) 1500...4300 1500...4300 Power output 13 hp 20/30 hp

The field of application of the Jung C-series (CNC controlled) is paticularly diverse. The spectrum ranges from exclusive surface grinding to highly flexible profile grinding in tool and mould making, as well as surface and profile grinding in medium to large series. The guard seals off the entire working area so that the arising grinding cloud can be effectively sucked off, thereby significantly improving the workshop climate, particularly with creep-feed grinding.
Thanks to the large working area, this machine is ideal for use with optional equipment, such as dividing heads, pallet holders etc. The working area is accessible either at the front or from above.

Specifications:

C 630CM

C 740

Working Area

Grinding length / width31 x 16”35 x 20”
Size of magnet, max.24 x 12”28 x 16”
Table size28 x 16”32 x 17”
Max. wheel diameter12x2x5”16x4x5”
Center dis. table/spindle25.4”28.9”

Table Longitudinal Feed

Reciprocating3.3...132'3.3...132'
Creep feed0.004…40”0.004...40”

Grinding Spindle Drive

Spindle speed (rpm)1500...43001500...4300
Power output13 hp20/30 hp
Supplier's Site

Technical Specifications

  United Grinding Technologies Inc.
Product Category Grinders and Grinding Machines
Product Number C Series (CNC)
Product Name Jung
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 1852168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder; Angle grinder
Rotary Speed 2800 to 11000 rpm
Power Source Electric Motor
View Details
Scribe Machine -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
9557PB - 4-1/2" Paddle Switch Angle Grinder - 9557PB - Makita USA, Inc.
Specs
Type Grinder; AngleGrinder
Mounting Handheld
Rotary Speed 10000 rpm
View Details
Wet Platen Grinder - PG1232-W - LS Industries
Specs
Type Grinder; Contact Wheel Backed Belt Grinder
Mounting Floor / Machine Tool
View Details