Kooltronic, Inc. KP875 Packaged Fans KP875

Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. 420 CFM Capacity Exceptionally quiet Versatile mounting and adaptability Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors Attractive stainless steel grilles All models can pressurize or exhaust
Datasheet
Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. 420 CFM Capacity Exceptionally quiet Versatile mounting and adaptability Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors Attractive stainless steel grilles All models can pressurize or exhaust
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KP875 Packaged Fans - KP875 - Kooltronic, Inc.
Pennington, NJ, United States
KP875 Packaged Fans
KP875
KP875 Packaged Fans KP875
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. 420 CFM Capacity Exceptionally quiet Versatile mounting and adaptability Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors Attractive stainless steel grilles All models can pressurize or exhaust

The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship.

  • 420 CFM Capacity
  • Exceptionally quiet
  • Versatile mounting and adaptability
  • Rugged construction with baked powder finish
  • UL/CSA Ball-Bearing Motors
  • Attractive stainless steel grilles
  • All models can pressurize or exhaust
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Electronic Cooling Fans
Product Number KP875
Product Name KP875 Packaged Fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 420 SCFM (714 m³/hr)
Nominal Voltage 115 volts
Running Current 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF67000T12BKSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 127 watts
View Details
Ptc Heater Hg 140, Ac/dc 43-55 V, 45W Stego - 24T1241 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
0.27 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB204 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.2825 SCFM (0.4802 m³/hr)
Maximum Static Pressure 0.1260 in H2O (0.2354 Torr)
View Details
Axial Fan - 98XY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65.7 SCFM (112 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details