Pelonis Technologies, Inc. 0.27 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower AGB204

Description
3.3 V~5.0 V Axially Grooved Bearing 0.27~0.38 CFM (0.008~0.011 m³/min) Lead Wires: UL1571, 30 AWG, 50 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant
Request a Quote
Description
3.3 V~5.0 V Axially Grooved Bearing 0.27~0.38 CFM (0.008~0.011 m³/min) Lead Wires: UL1571, 30 AWG, 50 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.27 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower - AGB204 - Pelonis Technologies, Inc.
Exton, PA, USA
0.27 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower
AGB204
0.27 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower AGB204
3.3 V~5.0 V Axially Grooved Bearing 0.27~0.38 CFM (0.008~0.011 m³/min) Lead Wires: UL1571, 30 AWG, 50 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant

3.3 V~5.0 V
Axially Grooved Bearing
0.27~0.38 CFM (0.008~0.011 m³/min)
Lead Wires: UL1571, 30 AWG, 50 mm
Operating Temperature: -10 ºC ~ +60 ºC
Operating life: 20,000 hours at 45 ºC
Locked Rotor, Auto Restart, and Polarity Protection
Frequency Generator (Tachometer) - optional
IP58 Dust and Moisture Protection
CE, RoHS Compliant

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number AGB204
Product Name 0.27 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Blower
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.2825 SCFM (0.4802 m³/hr)
Maximum Static Pressure 0.1260 in H2O (0.2354 Torr)
Maximum Sound Level 15.1 dbA
Nominal Voltage 2.5 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

4020-5 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020H12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1909 to ? in H2O (0.3567 to ? Torr)
Maximum Sound Level 25.2 dbA
View Details
4028-5 Series 5.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028H12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.38 to ? in H2O (2.59 to ? Torr)
Maximum Sound Level 51.4 dbA
View Details
8025-7 Series 1.13 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8025M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1059 to ? in H2O (0.1979 to ? Torr)
Maximum Sound Level 28.56 dbA
View Details
6015-9 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015H12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details