Kooltronic, Inc. KP2E220/45 Pagoda Packaged Impeller Blowers KP2E220/45

Description
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air. Baked Powder Finish Ball-bearing Motors Capacity 418 CFM Compact size Heavy-gauge steel shell Integral finger guards Low noise level Occupies no internal cabinet space Precision balanced external rotor design Three foot [0.9m] (minimum) 3-wire power cord
Datasheet
Description
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air. Baked Powder Finish Ball-bearing Motors Capacity 418 CFM Compact size Heavy-gauge steel shell Integral finger guards Low noise level Occupies no internal cabinet space Precision balanced external rotor design Three foot [0.9m] (minimum) 3-wire power cord
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KP2E220/45 Pagoda Packaged Impeller Blowers - KP2E220/45 - Kooltronic, Inc.
Pennington, NJ, United States
KP2E220/45 Pagoda Packaged Impeller Blowers
KP2E220/45
KP2E220/45 Pagoda Packaged Impeller Blowers KP2E220/45
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air. Baked Powder Finish Ball-bearing Motors Capacity 418 CFM Compact size Heavy-gauge steel shell Integral finger guards Low noise level Occupies no internal cabinet space Precision balanced external rotor design Three foot [0.9m] (minimum) 3-wire power cord

Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air.

  • Baked Powder Finish
  • Ball-bearing Motors
  • Capacity 418 CFM
  • Compact size
  • Heavy-gauge steel shell
  • Integral finger guards
  • Low noise level
  • Occupies no internal cabinet space
  • Precision balanced external rotor design
  • Three foot [0.9m] (minimum) 3-wire power cord
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Fans and Blowers (industrial)
Product Number KP2E220/45
Product Name KP2E220/45 Pagoda Packaged Impeller Blowers
Applications / Use Pressure Blower; HVAC
Unlock Full Specs
to access all available technical data

Similar Products

MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1248_md-pneumatics-pd-plu - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 7 SCFM (12.01 m³/hr)
Static Pressure Range 166 in H2O (310 Torr)
View Details
Filter Fans - 1829834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.9 inch (124 mm)
Air Flow Rate 37 SCFM (63 m³/hr)
View Details
PTF & PTDD SERIES - Smart Inline Duct Fans with Wired Control - PTDD-100/125PMZC L 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
MAC 10 ® IQ LAF Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details