Kooltronic, Inc. KBFF12 Advantage Series Filter Fans KBFF12AUN

Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Mounts quickly and easily Attractive appearance Requires no mounting hardware Integral finger guards Most Assemblies are CE Approved Type 12 Rating Maintained (if used with provided filter) UL shielded ball bearing motors Integrated Sealing Gasket Washable Thermolinked Progressive Structure Synthetic Filter Electrical Connection: Terminal block 2 poles L-N Standard color: RAL 7035, Light Grey (See How to Order)
Datasheet
Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Mounts quickly and easily Attractive appearance Requires no mounting hardware Integral finger guards Most Assemblies are CE Approved Type 12 Rating Maintained (if used with provided filter) UL shielded ball bearing motors Integrated Sealing Gasket Washable Thermolinked Progressive Structure Synthetic Filter Electrical Connection: Terminal block 2 poles L-N Standard color: RAL 7035, Light Grey (See How to Order)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KBFF12 Advantage Series Filter Fans - KBFF12AUN - Kooltronic, Inc.
Pennington, NJ, United States
KBFF12 Advantage Series Filter Fans
KBFF12AUN
KBFF12 Advantage Series Filter Fans KBFF12AUN
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Mounts quickly and easily Attractive appearance Requires no mounting hardware Integral finger guards Most Assemblies are CE Approved Type 12 Rating Maintained (if used with provided filter) UL shielded ball bearing motors Integrated Sealing Gasket Washable Thermolinked Progressive Structure Synthetic Filter Electrical Connection: Terminal block 2 poles L-N Standard color: RAL 7035, Light Grey (See How to Order)

The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship.

  • Mounts quickly and easily
  • Attractive appearance
  • Requires no mounting hardware
  • Integral finger guards
  • Most Assemblies are CE Approved
  • Type 12 Rating Maintained (if used with provided filter)
  • UL shielded ball bearing motors
  • Integrated Sealing Gasket
  • Washable Thermolinked Progressive Structure Synthetic Filter
  • Electrical Connection: Terminal block 2 poles L-N
  • Standard color: RAL 7035, Light Grey (See How to Order)
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Electronic Cooling Fans
Product Number KBFF12AUN
Product Name KBFF12 Advantage Series Filter Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF65000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 297 SCFM (505 m³/hr)
Nominal Voltage 115 volts
View Details
Outdoor Filter Fan FF 01821 - 01821.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.8 SCFM (20.06 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers
8015-7 Series 1.34 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D8015M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0969 to ? in H2O (0.1809 to ? Torr)
Maximum Sound Level 31 dbA
View Details
Backward Curved Fan - N86-28003 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1500 SCFM (2550 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details