Kooltronic, Inc. KBB50 Single Centrifugal Blowers KBB50

Description
Kooltronic Centrifugal Blowers are designed for performance against a variety of static pressures with easy mounting in any position required for maximum cooling efficiency. Available in five series designations and numerous impeller types, Kooltronic Centrifugal Blowers meet a variety of cooling and air handling needs. These blowers may be mounted in any position required for maximum cooling efficiency in any given application. Kooltronic Centrifgual Blowers are easily installed, and offer a versatile and low-cost alternative to other enclosure cooling options. 300 CFM Capacity Full performance in any mounting position Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch [304.8mm] (minimum) power and ground leads
Datasheet
Description
Kooltronic Centrifugal Blowers are designed for performance against a variety of static pressures with easy mounting in any position required for maximum cooling efficiency. Available in five series designations and numerous impeller types, Kooltronic Centrifugal Blowers meet a variety of cooling and air handling needs. These blowers may be mounted in any position required for maximum cooling efficiency in any given application. Kooltronic Centrifgual Blowers are easily installed, and offer a versatile and low-cost alternative to other enclosure cooling options. 300 CFM Capacity Full performance in any mounting position Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch [304.8mm] (minimum) power and ground leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KBB50 Single Centrifugal Blowers - KBB50 - Kooltronic, Inc.
Pennington, NJ, United States
KBB50 Single Centrifugal Blowers
KBB50
KBB50 Single Centrifugal Blowers KBB50
Kooltronic Centrifugal Blowers are designed for performance against a variety of static pressures with easy mounting in any position required for maximum cooling efficiency. Available in five series designations and numerous impeller types, Kooltronic Centrifugal Blowers meet a variety of cooling and air handling needs. These blowers may be mounted in any position required for maximum cooling efficiency in any given application. Kooltronic Centrifgual Blowers are easily installed, and offer a versatile and low-cost alternative to other enclosure cooling options. 300 CFM Capacity Full performance in any mounting position Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch [304.8mm] (minimum) power and ground leads

Kooltronic Centrifugal Blowers are designed for performance against a variety of static pressures with easy mounting in any position required for maximum cooling efficiency. Available in five series designations and numerous impeller types, Kooltronic Centrifugal Blowers meet a variety of cooling and air handling needs. These blowers may be mounted in any position required for maximum cooling efficiency in any given application. Kooltronic Centrifgual Blowers are easily installed, and offer a versatile and low-cost alternative to other enclosure cooling options.

  • 300 CFM Capacity
  • Full performance in any mounting position
  • Rugged construction with baked powder finish
  • UL/CSA Ball-Bearing Motors
  • 12-inch [304.8mm] (minimum) power and ground leads
Supplier's Site Datasheet
KBB50 Single Centrifugal Blowers - KBB50 - Kooltronic, Inc.
Pennington, NJ, United States
KBB50 Single Centrifugal Blowers
KBB50
KBB50 Single Centrifugal Blowers KBB50
Kooltronic Centrifugal Blowers are designed for performance against a variety of static pressures with easy mounting in any position required for maximum cooling efficiency. Available in five series designations and numerous impeller types, Kooltronic Centrifugal Blowers meet a variety of cooling and air handling needs. These blowers may be mounted in any position required for maximum cooling efficiency in any given application. Kooltronic Centrifgual Blowers are easily installed, and offer a versatile and low-cost alternative to other enclosure cooling options. 300 CFM Capacity Full performance in any mounting position Rugged construction with baked powder finish UL/CSA Ball-Bearing Motors 12-inch [304.8mm] (minimum) power and ground leads

Kooltronic Centrifugal Blowers are designed for performance against a variety of static pressures with easy mounting in any position required for maximum cooling efficiency. Available in five series designations and numerous impeller types, Kooltronic Centrifugal Blowers meet a variety of cooling and air handling needs. These blowers may be mounted in any position required for maximum cooling efficiency in any given application. Kooltronic Centrifgual Blowers are easily installed, and offer a versatile and low-cost alternative to other enclosure cooling options.

  • 300 CFM Capacity
  • Full performance in any mounting position
  • Rugged construction with baked powder finish
  • UL/CSA Ball-Bearing Motors
  • 12-inch [304.8mm] (minimum) power and ground leads
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Fans and Blowers (industrial)
Product Number KBB50
Product Name KBB50 Single Centrifugal Blowers
Applications / Use Pressure Blower; HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Blower -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; HVAC; Materials Handling
Product Form Packaged
Environment Clean; Corrosive; Dirty; Dust
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details